HS122

Manufactured by SENSATA TECHNOLOGIES CRYDOM

SENSATA TECHNOLOGIES HS122
representative photo
click to zoom
Weight: 0.54 kgs
Estimated Value - CAN$270.64
Save as much as 56%
Last Value Update: 2022-01-25
Product Description
Warranty

Description

  • HS122
  • RELAY HEAT SINK
  • PRODUCT RNG:HS122 SERIES
  • THERMAL RESISTANCE:1.2 C/W
  • HEAT SINK MOUNTING:PANEL
  • EXTERNAL LGTH:90MM
  • EXTERNAL HEIGHT:80MM
  • EXTERNAL WIDTH:81MM
  • ACCESSORY TYPE:HEAT SINK
  • DEPTH:90MM
  • HEAT SINK MATL:ALUMINIUM
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HS122
CategoryComponents
SubcategoryHeat Sink PC Board Mount
If you need a specific firmware or series relating to HS122, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SENSATA TECHNOLOGIES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$195.88
SKU: 21302914
Save Up To CAN$74.76!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$149.53
SKU: 21302915
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$130.09
SKU: 21302916
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$118.13
SKU: 21302917
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HS122, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 849-ZOA32
849-ZOA32

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 12/31/2012, PNEUMATIC TIMER RELAY, 60 AMP, 120 - 600 VAC, 6 0HZ, 220 - ...
Buy Surplus As Low As
CAN$2,781.17
Repair Yours
CAN$1,899.43
IN STOCK!
ALLEN BRADLEY 800T-P26G
800T-P26G

ALLEN BRADLEY

PILOT LIGHT, 30.5 MM, METAL, TYPE 4/13, NO GUARDS, TRANSFORMER, NO LAMP TEST OPTION, INCANDESCENT, T ...
Buy Surplus As Low As
CAN$165.23
IN STOCK!
ALLEN BRADLEY 800T-P26R
800T-P26R

ALLEN BRADLEY

PILOT LIGHT, 30.5 MM, METAL, TYPE 4/13, NO GUARDS, TRANSFORMER, NO LAMP TEST OPTION, INCANDESCENT, T ...
Buy Surplus As Low As
CAN$107.66
IN STOCK!
SIEMENS 3NA3820
3NA3820

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 50 A, GG, UN AC: 500 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 8WA1822-7EF85
8WA1822-7EF85

SIEMENS

G FUSE LINK DIN 41662 SLOW-RESPONSE LOW BREAKING CAPACITY RATED CONTINUOUS CURRENT 6.3 A
Buy Surplus As Low As
CAN$2.48
IN STOCK!
WESTERN RESERVE CONTROLS WRC4FUSE1
WRC4FUSE1

WESTERN RESERVE CONTROLS

FUSE KIT, 1 AMP, FORK TERMINAL
Buy Surplus As Low As
CAN$29.91
SIEMENS 5SB231
5SB231

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK, 500 V, FOR CABLE AND LINE PROTECTION, GG, SIZE DII, E27, 6 AMP
Buy Surplus As Low As
CAN$6.38
IN STOCK!
SIEMENS 3NE8024-1
3NE8024-1

SIEMENS

FUSE LINK, SITOR, 160 AMP, 690 VAC, 440 VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, REPLACEMENT ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
SIEMENS 3NE1230-0
3NE1230-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 315 AMP, 690 VAC, GR.1, FRONT INDICATOR, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$178.00
IN STOCK!
SIEMENS 6SY70000AC23
6SY70000AC23

SIEMENS

FUSE LINK AM146. 6A,660V, DI CS MC SINAMICS LV SPARES AND REPAIRS
Buy Surplus As Low As
CAN$40.37
SIEMENS 6SY70102AA23
6SY70102AA23

SIEMENS

FUSE INSERT T 7A 250V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.93
OMRON B7AM-8F31
B7AM-8F31

OMRON

I/O LINK MODULE, 8IN/8OUT PNP
Buy Surplus As Low As
CAN$1,444.42
SIEMENS 6SY70102AA11
6SY70102AA11

SIEMENS

FUSE LINK NE3335. 560A, 1000V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,764.40
SIEMENS 3NA3142
3NA3142

SIEMENS

FUSE LINK, LV HRC, 224 AMP, GG, UN 500 VAC, UN 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3NA3244
3NA3244

SIEMENS

FUSE LINK, 250 AMP,500 VOLT AC, 440 VOLT DC, 120 KA, 17 WATT, NH2-GG, LV HRC FUSE LINK GL/GG ,NON-IN ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA6260
3NA6260

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 400 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$158.50
SIEMENS 3NA7822
3NA7822

SIEMENS

FUSE, LV HRC, SIZE 00, 63 A, 500 V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NA7824
3NA7824

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 80 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$12.00
BELDEN 2413-005-A1000
2413-005-A1000

BELDEN

(PRICE/SP OF 1000) UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V GREEN; CABLE SHIELDING:UNSHIELDED; LAN ...
Buy Surplus As Low As
CAN$750.62
FLANDERS FILTERS 84855.012020
84855.012020

FLANDERS FILTERS

FILTER PLATED 20X20X1
Buy Surplus As Low As
CAN$8.56