Home
 > 
Components
 > 
Heat Sink PC Board Mount
 > 
SENSATA TECHNOLOGIES
 > 
CRYDOM
 > 
HS151DR

HS151DR

Manufactured by SENSATA TECHNOLOGIES CRYDOM

SENSATA TECHNOLOGIES HS151DR
SENSATA TECHNOLOGIES HS151DR
SENSATA TECHNOLOGIES HS151DR
SENSATA TECHNOLOGIES HS151DR
SENSATA TECHNOLOGIES HS151DR
SENSATA TECHNOLOGIES HS151DR
SENSATA TECHNOLOGIES HS151DR
representative photo
click to zoom
Weight: 0.39 kgs
Estimated Value - CAN$153.50
Save as much as 50%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • HS151DR
  • RELAY HEAT SINK
  • PRODUCT RNG:HS151 SERIES
  • THERMAL RESISTANCE:1.5 C/W
  • HEAT SINK MOUNTING:DIN RAIL
  • EXTERNAL LGTH:81MM
  • EXTERNAL HEIGHT:95MM
  • EXTERNAL WIDTH:45.2MM
  • ACCESSORY TYPE:HEAT SINK
  • DEPTH:45MM
  • HEIGHT:95MM
  • WIDTH:81MM
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HS151DR
CategoryComponents
SubcategoryHeat Sink PC Board Mount
If you need a specific firmware or series relating to HS151DR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SENSATA TECHNOLOGIES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$125.18
SKU: 21290575
Save Up To CAN$28.31!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$95.38
SKU: 21290576
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$83.45
SKU: 21290577
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$76.00
SKU: 21290578
Save Up To CAN$77.49!
1 in US
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to HS151DR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 5SA281
5SA281

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK,25A,AC/DC,500V
Buy Surplus As Low As
CAN$22.35
IN STOCK!
TOSHIBA EX2040-TCUB
EX2040-TCUB

TOSHIBA

TIMER COUNTER ACCESS UNIT
Buy Surplus As Low As
CAN$572.26
Repair Yours
CAN$405.74
OMRON E5CS-R1PX
E5CS-R1PX

OMRON

DISCONTINUED BY MANUFACTUER 2011,TEMPERATURE CONTROLLER, 100-240 VAC, 1/16 DIN
Buy Surplus As Low As
CAN$733.20
Repair Yours
CAN$512.59
IN STOCK!
KB ELECTRONICS KBIC-240D
KBIC-240D

KB ELECTRONICS

DISCONTINUED BY MANUFACTURER, DRIVE, DC MOTOR SPEED CONTROLS, 110/240 VAC INPUT, 12 AMP, CHASSIS, 1H ...
Buy Surplus As Low As
CAN$102.83
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS 3NA3812
3NA3812

SIEMENS

FUSE ELEMENT, LV HRC, NH000, CLASS: GG, 32 AMP, 250 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NE4334-0B
3NE4334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$242.00
IN STOCK!
SIEMENS 3NE8017-1
3NE8017-1

SIEMENS

FUSE LINK, SITOR, 50 AMP, 690 VAC, 440 V, NH00, FRONT INDICATOR, W/ BLADE CONTACTS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 6SY70000AC22
6SY70000AC22

SIEMENS

FUSE-LINK 170M6711 700A 660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,196.59
SIEMENS 3NA3020
3NA3020

SIEMENS

FUSE LINK, 50 AMP, 500 VOLT AC, 440 VOLT DC, 4.5 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3140-6
3NA3140-6

SIEMENS

FUSE LINK, 200 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$129.00
IN STOCK!
SIEMENS 3NA3360
3NA3360

SIEMENS

FUSE LINK, 400 AMP, 500 VAC, 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$68.00
IN STOCK!
SIEMENS 3NA3475
3NA3475

SIEMENS

LV HRC FUSE ELEMENT, WITH SCREW CONTACTS, NH4, IN: 800 A, GG, UN AC: 500 V, UN DC: 400 V, FRONT INDI ...
Buy Surplus As Low As
CAN$628.00
IN STOCK!
SIEMENS 3NA3807-6
3NA3807-6

SIEMENS

FUSE LINK, 20 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 1.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$48.00
SIEMENS 3NW7131
3NW7131

SIEMENS

FURNAS ELECTRIC CO

SENTRON, CYLINDRICAL FUSE HOLDER, 14X51 MM, 3-POLE, IN: 50 A, UN AC: 690 V
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NA7836
3NA7836

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 160 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3ND1830
3ND1830

SIEMENS

FUSE ELEMENT LINK, LV HRC, 100 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR
Buy Surplus As Low As
CAN$43.00
IN STOCK!
CORNELL DUBILIER MCM01-001D3R3D-F
MCM01-001D3R3D-F

CORNELL DUBILIER

RF/MICROWAVE CAPACITOR, 3.3PF, 500V 0.5PF; CAPACITANCE:3.3PF; CAPACITANCE TOLERANCE:0.5PF; VOLTAGE R ...
Buy Surplus As Low As
CAN$5.69
CORNELL DUBILIER MCM01-001DD270J-F
MCM01-001DD270J-F

CORNELL DUBILIER

RF/MICROWAVE CAPACITOR, 27PF, 500V 5%, CAPACITANCE:27PF, VOLTAGE RATING:500V, PRODUCT RANGE:MCM SERI ...
Buy Surplus As Low As
CAN$16.39
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$98.36
SIEMENS 3NA3-232
3NA3-232

SIEMENS

ITE SIEMENS

FUSE LINK, 125 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 9.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$64.08
IN STOCK!