HSP-5

Manufactured by SENSATA TECHNOLOGIES CRYDOM

SENSATA TECHNOLOGIES HSP-5
SENSATA TECHNOLOGIES HSP-5
SENSATA TECHNOLOGIES HSP-5 0
SENSATA TECHNOLOGIES HSP-5 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$35.77
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • HSP5
  • THERMAL PAD
  • THICKNESS:0.005MM
  • THERMAL CONDUCTIVITY:2W/M.K
  • THERMAL IMPEDANCE:-
  • VOLUME RESISTIVITY:-
  • EXTERNAL LGTH:104.1MM
  • EXTERNAL WIDTH:73.7MM
  • PRODUCT RNG:HEAT SINKS HS SERIES
  • ACCESSORY TYPE:THERMAL PAD
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HSP-5
CategoryPanel Accessories
SubcategoryBack Panel/Hardware
If you need a specific firmware or series relating to HSP-5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SENSATA TECHNOLOGIES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$31.30
SKU: 32286113
Save Up To CAN$4.47!
Must Purchase Minimum Quantity Of 2
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.84
SKU: 32286114
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.86
SKU: 32286115
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$19.37
SKU: 32286116
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HSP-5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SENSATA TECHNOLOGIES HSP-3
HSP-3

SENSATA TECHNOLOGIES

CRYDOM

THERMAL TRANSFER PAD, THICKNESS:0.076MM, CONDUCTIVE, VOLUME RESISTIVITY, EXTERNAL LENGTH 103.9MM, EX ...
Buy Surplus As Low As
CAN$22.35
IN STOCK!
SENSATA TECHNOLOGIES LVD75A40H
LVD75A40H

SENSATA TECHNOLOGIES

CRYDOM

SOLID-STATE PANEL MOUNT RELAY, 11-11.5VDC, 40A; CONTACT CONFIGURATION:-; LOAD CURRENT:40A; OPERATING ...
Buy Surplus As Low As
CAN$228.01
Repair Yours
CAN$255.84
EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION ECSR-25
ECSR-25

EATON CORPORATION

BUSSMANN EDISON FUSE

UL CLASS RK-5 TIME DELAY,
Buy Surplus As Low As
CAN$5.97
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.13
LITTELFUSE FLSR010
FLSR010

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(10)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.26
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.31
WESTINGHOUSE 177C880G16
177C880G16

WESTINGHOUSE

FUSE KIT FOR 100AMP VISI FLEX DEION SWITCH
Buy Surplus As Low As
CAN$152.01
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$199.69
WESTINGHOUSE 1392538
1392538

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$445.59
ALLEN BRADLEY 100-C37D00
100-C37D00

ALLEN BRADLEY

CONTACTOR, IEC, 37 AMP, 3-POLE, 120 VOLT AC COIL, NO AUXILIARY CONTACTS
Buy Surplus As Low As
CAN$180.00
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 100-SB01
100-SB01

ALLEN BRADLEY

AUXILIARY CONTACT, 1 NC, WITH SEQUENCE NUMBERING DESIGNATIONS, SCREW TERMINALS, FOR 100 C CONTACTORS ...
Buy Surplus As Low As
CAN$14.90
IN STOCK!
ALLEN BRADLEY 1492-FB3C30-L
1492-FB3C30-L

ALLEN BRADLEY

FUSE HOLDER, 3 POLE, 600 VAC, 30 AMP, CLASS CC, W/ LED INDICATOR
Buy Surplus As Low As
CAN$44.71
IN STOCK!
EATON CORPORATION FNM20A
FNM20A

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$8.53
EATON CORPORATION FRN-20
FRN-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 20 AMP
Buy Surplus As Low As
CAN$2.09
IN STOCK!
EATON CORPORATION MDQ-1
MDQ-1

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, CARTRIDGE, 1A, 6.3X32MM TIME DELAY; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:1A ...
Buy Surplus As Low As
CAN$9.60
IN STOCK!