Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
FURNAS ELECTRIC CO
 > 
22-234

22-234

Manufactured by SIEMENS FURNAS ELECTRIC CO

SIEMENS 22-234
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - Call: 1.855.752.9393
Product Description
Warranty

Description

  • 22234
  • COIL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #22-234
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 22-234, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

Call For Pricing
SKU: 219211092
Call 1.855.752.9393 for Availability
or send us a message

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

Call For Pricing
SKU: 219212333
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

Call For Pricing
SKU: 219212963
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

Call For Pricing
SKU: 219214077
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 22-234, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 14CP32B
14CP32B

SIEMENS

FURNAS ELECTRIC CO

SIZE 0 MAGNETIC STARTER COIL 120V
SIEMENS 3VT7100
3VT7100

SIEMENS

ITE SIEMENS

3P, 100A, 600V, CIRCUIT BREAKER
WOHNER 31236
31236

WOHNER

FUSE LINK CLASS CC, 2 A , FAST ACTING
Buy New
CAN$36.00
GLUNZ & JENSEN 26890
26890

GLUNZ & JENSEN

DISCONTINUED BY MANUFACTURER, PC FUSE BROAD
Buy Surplus As Low As
CAN$284.64
Repair Yours
CAN$250.00
LEXMARK 56P2542
56P2542

LEXMARK

FUSER ASSEMBLY W/115V LAMP, 000/010/200/210
Buy Surplus As Low As
CAN$615.47
LEXMARK 56P2545
56P2545

LEXMARK

FUSER ASSEMBLY W/115V LAMP, 400/410
Buy Surplus As Low As
CAN$579.71
LEXMARK 99A1977
99A1977

LEXMARK

FUSER ASSEMBLY W/115V 875W LAMP 414/616/41B/41L/41N/61N
Buy Surplus As Low As
CAN$731.71
LEXMARK 99A2401
99A2401

LEXMARK

FUSER ASSEMBLY W/220V 875W LAMP 520/52N
Buy Surplus As Low As
CAN$777.91
LEXMARK 40X7624
40X7624

LEXMARK

FUSER ASM-100V,CX310/41/51/6,R
Buy Surplus As Low As
CAN$306.99
LEXMARK 12G4184
12G4184

LEXMARK

FUSER ASSEMBLY, LV, W820
Buy Surplus As Low As
CAN$1,830.03
LEXMARK 40X2800
40X2800

LEXMARK

FUSER ASM,E250/E35X/E450,110V
Buy Surplus As Low As
CAN$228.01
LEXMARK 40X2802
40X2802

LEXMARK

FUSER ASM-100V,E250/E35X/E450
Buy Surplus As Low As
CAN$317.42
LEXMARK 40X3747
40X3747

LEXMARK

FUSER ASM,C935/X940/X945,110V
Buy Surplus As Low As
CAN$1,308.44
MERSEN C228461
C228461

MERSEN

FERRAZ SHAWMUT

NH FUSE-LINK, 00 125A 690V GG
Buy Surplus As Low As
CAN$58.12
DYNAPAR 0570108
0570108

DYNAPAR

HENGSTLER

DISCONTINUED BY MANUFACTURER, ABSOLUTE ROTARY ENCODERS, AR63/G360FL.92A4F-K0
Buy Surplus As Low As
CAN$447.08
EATON CORPORATION 170M1365
170M1365

EATON CORPORATION

MOELLER ELECTRIC

ÜBERFLINKE HALBLEITERSICHERUNG 63 A, 69; 171973
Buy Surplus As Low As
CAN$47.54
MULTICOMP MCPFP-3A-125V
MCPFP-3A-125V

MULTICOMP

FUSE PCB 3A 125V FAST ACTING
Buy Surplus As Low As
CAN$0.28
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!