Home
 > 
Components
 > 
Fuse Link PC Board Mount
 > 
SIEMENS
 > 
FURNAS ELECTRIC CO
 > 
3ND1136

3ND1136

Manufactured by SIEMENS FURNAS ELECTRIC CO

SIEMENS 3ND1136
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$236.36
Save as much as 40%
Last Value Update: 2013-04-08
Product Description
Warranty

Description

  • 3ND1136
  • DISCONTINUED BY MANUFACTURER
  • FUSE LINK 160AMP 690V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3ND1136
CategoryComponents
SubcategoryFuse Link PC Board Mount
If you need a specific firmware or series relating to 3ND1136, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$180.23
SKU: 38087807
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$156.59
SKU: 38087808
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$141.82
SKU: 38087809
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 3ND1136, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 3ND1132
3ND1132

SIEMENS

FURNAS ELECTRIC CO

FUSE 125AMP 690V
Buy Surplus As Low As
CAN$141.82
SIEMENS 3ND1360
3ND1360

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK 400AMP 660V
Buy Surplus As Low As
CAN$161.02
IN STOCK!
EATON CORPORATION 051712-71669
051712-71669

EATON CORPORATION

BUSSMANN FUSETRON

FUSE 4AMP 125V FAST ACTING 5X20MM
Buy Surplus As Low As
CAN$0.38
SCHURTER TA1/250V
TA1/250V

SCHURTER

FUSE 1AMP 2PIN 250V SLOW BLOW PC BOARD MNT
Buy Surplus As Low As
CAN$2.11
Repair Yours
Contact Us
PINNACLE SYSTEMS INC T090988C
T090988C

PINNACLE SYSTEMS INC

PC BOARD FUSIBLE 110V 24V
Buy Surplus As Low As
CAN$75.34
EATON CORPORATION 46KBR2
46KBR2

EATON CORPORATION

COOPER BUSSMANN

FUSE LINK 2AMP 46KV MEDIUM VOLTAGE
Buy Surplus As Low As
CAN$8.46
S&C ELECTRIC 265050
265050

S&C ELECTRIC

FUSE LINK, 50AMP, K SPEED, 23IN LENGTH
Buy Surplus As Low As
CAN$10.71
IN STOCK!
S&C ELECTRIC 265100
265100

S&C ELECTRIC

FUSE LINK 100AMP SPEED-K POSITROL
Buy Surplus As Low As
CAN$23.64
MERSEN BS217UT69V110
BS217UT69V110

MERSEN

FERRAZ SHAWMUT

FUSE, 690VAC 110 AMP PROTISTOR
Buy Surplus As Low As
CAN$90.11
SIBA 5012406-50
5012406-50

SIBA

FUSE, NO STRIKER PIN, ULTRA RAPID, 50-AMP, 690/700V, 14X51MM
Buy Surplus As Low As
CAN$36.93
IN STOCK!
LEXMARK 56P2855
56P2855

LEXMARK

FUSER ASSEMBLY, WEB OILER 115 V 500W
Buy Surplus As Low As
CAN$881.93
LEXMARK 40X7623
40X7623

LEXMARK

FUSER ASM-220,CX310/41/51/61,R
Buy Surplus As Low As
CAN$397.39
LEXMARK 40X2800
40X2800

LEXMARK

FUSER ASM,E250/E35X/E450,110V
Buy Surplus As Low As
CAN$226.02
LITTELFUSE 3951315000
3951315000

LITTELFUSE

FUSE PCB MOUNT 3.15AMP 125VAC
Buy Surplus As Low As
CAN$0.56
WOHNER 01690
01690

WOHNER

FUSE-LINK GG (GL), D02 FUSE LINK 20 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.35
WOHNER 03233
03233

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 41 X 146, 125 A , 600V, 200 KA
Buy New
CAN$504.00
WOHNER 31512
31512

WOHNER

FUSE LINK 40 A, FAST ACTING
Buy New
CAN$154.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!