Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
SIEMENS
 > 
FURNAS ELECTRIC CO
 > 
3RH1122-1HB40

3RH1122-1HB40

Manufactured by SIEMENS FURNAS ELECTRIC CO

SIEMENS 3RH1122-1HB40
SIEMENS 3RH1122-1HB40
SIEMENS 3RH1122-1HB40 0
SIEMENS 3RH1122-1HB40 1
representative photo
click to zoom
Weight: 0.26 kgs
Estimated Value - CAN$371.56
Save as much as 71%
Last Value Update: 2019-01-30
Product Description
Warranty

Description

  • 3RH11221HB40
  • DISCONTINUED BY MANUFACTURER
  • COUPLING RELAY
  • 2NO/2NC
  • 10AMP
  • 24VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3RH1122-1HB40
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to 3RH1122-1HB40, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$144.87
SKU: 4384520
Save Up To CAN$226.69!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$126.40
SKU: 4384521
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$108.09
SKU: 4384522
Save Up To CAN$263.47!
1 in UK
If you need a specific firmware or series relating to 3RH1122-1HB40, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 3RT1916-1EH00
3RT1916-1EH00

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 10/01/2019, DIODE COMBINATION, SURGE SUPPRESSOR, 12-250 VDC, FOR MOUNTI ...
Buy Surplus As Low As
CAN$57.96
IN STOCK!
SIEMENS 3RH1122-1BW40
3RH1122-1BW40

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, RELAY, 48VDC, 2NO + 2NC
Buy Surplus As Low As
CAN$294.27
IN STOCK!
SIEMENS 3RH1122-1JB40
3RH1122-1JB40

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 600 VAC, 17-30 VDC COIL, 2 NO, 2 NC
Buy Surplus As Low As
CAN$321.03
IN STOCK!
EATON CORPORATION SPJ-6B350
SPJ-6B350

EATON CORPORATION

BUSSMANN

FUSE 350AMP 1000V
Buy Surplus As Low As
CAN$288.33
IN STOCK!
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
EATON CORPORATION FRN-R-175
FRN-R-175

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FRN-R SERIES,125 VDC, 250 VAC, 175 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUN ...
Buy Surplus As Low As
CAN$24.00
IN STOCK!
EATON CORPORATION FRS-R-600
FRS-R-600

EATON CORPORATION

BUSSMANN

FUSETRON, DUAL ELEMENT, TIME DELAY, UL CLASS RK5, 600 AMPS, 600 VOLTS AC, PHYSICAL SIZE: 2.88" X 13. ...
Buy Surplus As Low As
CAN$136.00
IN STOCK!
EATON CORPORATION AGC-3
AGC-3

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, AGC SERIES, 250 V, 3 AMPS, IR 100A 250 VAC, IR 10KA 125 VAC, FAST ACTING, GLASS, AUTOMOTIVE/MA ...
Buy Surplus As Low As
CAN$0.42
IN STOCK!
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$5.99
IN STOCK!
LITTELFUSE CCMR-15
CCMR-15

LITTELFUSE

FUSE, 15 AMP, 600 VAC, 250 VDC, CLASS-CC, TIME DELAY
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$43.10
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.29
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.51
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$540.99
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,602.39
IN STOCK!
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.78
EATON CORPORATION ETF-2
ETF-2

EATON CORPORATION

BUSSMANN

MICRO FUSE 2AMP 250VAC 100MV
Buy Surplus As Low As
CAN$2.63
EATON CORPORATION FWH-500A
FWH-500A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, BLADE, FAST ACTING, VOLTAGE RATING VDC:500 VOLT, VOLTAGE RATING VAC:500 VOLT, FUSE CURRENT:500 ...
Buy Surplus As Low As
CAN$313.00
IN STOCK!
BALLUFF BMF 307K-PS-C-2-S49-00,2
BMF 307K-PS-C-2-S49-00,2

BALLUFF

MAGNETIC FIELD SENSOR, CONNECTION TYPE 01, CABLE WITH CONNECTOR, SWITCHING OUTPUT 01, PNP, NORMALLY ...
Buy Surplus As Low As
CAN$98.09
IN STOCK!
BALLUFF BMF 307K-PS-C-2-S4-00,2
BMF 307K-PS-C-2-S4-00,2

BALLUFF

(BMF006Y) MAGNETIC FIELD SENSOR, CONNECTION TYPE 01=CABLE WITH CONNECTOR, SWITCHING OUTPUT 01=PNP, S ...
Buy Surplus As Low As
CAN$72.83
Repair Yours
CAN$250.00
IN STOCK!