Home
 > 
Components
 > 
Thermistor/Current Limiter
 > 
SIEMENS
 > 
FURNAS ELECTRIC CO
 > 
3RN1010-2CB00

3RN1010-2CB00

Manufactured by SIEMENS FURNAS ELECTRIC CO

SIEMENS 3RN1010-2CB00
representative photo
click to zoom
Weight: 0.23 kgs
Estimated Value - CAN$447.08
Save as much as 40%
Last Value Update: 2022-02-22
Product Description
Warranty

Description

  • 3RN10102CB00
  • DISCONTINUED BY MANUFACTURER
  • MOTOR PROTECTION MODULE
  • SUPPLY VOLTAGE 24VDC
  • 1 N.O./1 N.C. CONTACTS
  • SPRING TYPE TERMINAL
  • DIN-RAIL MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3RN1010-2CB00
CategoryComponents
SubcategoryThermistor/Current Limiter
If you need a specific firmware or series relating to 3RN1010-2CB00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$339.78
SKU: 4398103
Save Up To CAN$107.30!
1 in EU

Never Used Radwell Packaging (Surplus)

CAN$295.07
SKU: 4398104
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$268.25
SKU: 4398105
Save Up To CAN$178.83!
1 in EU
If you need a specific firmware or series relating to 3RN1010-2CB00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 3RN1010-1CW00
3RN1010-1CW00

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 01.10.2017, THERMISTOR MOTOR PROTECTION RELAY, STANDARD EVALUATION UNIT ...
Buy Surplus As Low As
CAN$397.82
Repair Yours
CAN$267.50
IN STOCK!
SIEMENS 3RN1000-1AB00
3RN1000-1AB00

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, COMPACT UNT,AUTO,1W,DC 24V,SCREW CONNECT
Buy Surplus As Low As
CAN$250.36
IN STOCK!
BANNER ENGINEERING SM312CVQD
SM312CVQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM, VISIBLE RED, 650 MM, CONVERGENT MODE, FOCAL POINT: 16 MM, INPUT: 10 ...
Buy Surplus As Low As
CAN$147.53
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.28
IN STOCK!
ALLEN BRADLEY 100-C30D10
100-C30D10

ALLEN BRADLEY

CONTACTOR, 30 AMP, 110 VAC 50 HZ / 120 VAC 60 HZ, 3 POLE (NORMALLY OPEN), 1 NO / 0 NC CONTACTS, SING ...
Buy Surplus As Low As
CAN$244.63
IN STOCK!
SCHURTER TA1/250V
TA1/250V

SCHURTER

FUSE 1AMP 2PIN 250V SLOW BLOW PC BOARD MNT
Buy Surplus As Low As
CAN$2.13
Repair Yours
Contact Us
CONVERTEAM K81PEX250
K81PEX250

CONVERTEAM

GEC

DISCONTINUED BY MANUFACTURER, FUSE LINK, 250 AMP, 3.6 KV
Buy Surplus As Low As
CAN$178.83
IN STOCK!
WOHNER 03558
03558

WOHNER

FUSE-LINK GG, NH 1, 160 A, 500 V AC, 440 V DC
Buy New
CAN$33.00
IN STOCK!
LEXMARK 99A0966
99A0966

LEXMARK

OPTRA S FUSER MAINTENANCE KIT 110-120V 500W W/LAMP 1620, 1625, 1650, 1855
Buy Surplus As Low As
CAN$767.48
HUBBELL M200KA23
M200KA23

HUBBELL

AB CHANCE

FUSE LINK, TYPE K, REMOVABLE HEAD, 200 K RATING
Buy Surplus As Low As
CAN$77.49
IN STOCK!
LEXMARK 99A1661
99A1661

LEXMARK

FUSER ASSEMBLY W220V 550W LAMP 010/212/01N/21N
Buy Surplus As Low As
CAN$880.74
LEXMARK 99A2404
99A2404

LEXMARK

FUSER ASSEMBLY W220V 875W LAMP 722/72N
Buy Surplus As Low As
CAN$791.32
LEXMARK 40X1056
40X1056

LEXMARK

FUSER ASM,C920,110V
Buy Surplus As Low As
CAN$1,672.06
LEXMARK 40X2590
40X2590

LEXMARK

FUSER ASSEMBLY W/220 V LAMP
Buy Surplus As Low As
CAN$658.69
IMO EXPERTISEMOTEUR200
EXPERTISEMOTEUR200

IMO

EXPERTISE MOTEUR 200HP BALDOR
Buy Surplus As Low As
CAN$1,207.10
Repair Yours
CAN$857.10
SOCOMEC 64410005
64410005

SOCOMEC

NEUTRAL LINK S4 800-1250A
Buy Surplus As Low As
CAN$202.67
WOHNER 01677
01677

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 35 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 33
Buy New
CAN$4.01
WOHNER 03215
03215

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 29 X 118, 80 A, 600V, 200 KA
Buy New
CAN$249.00
WOHNER 03228
03228

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 29 X 118, 70 A , 600V, 200 KA
Buy New
CAN$253.00
WOHNER 31407
31407

WOHNER

CLASS CC FUSE LINK 12 A
Buy New
CAN$36.00