Home
 > 
Components
 > 
Thermistor/Current Limiter
 > 
SIEMENS
 > 
FURNAS ELECTRIC CO
 > 
3RN1011-2BB00

3RN1011-2BB00

Manufactured by SIEMENS FURNAS ELECTRIC CO

SIEMENS 3RN1011-2BB00
representative photo
click to zoom
Weight: 0.09 kgs
Estimated Value - CAN$326.00
Save as much as 55%
Last Value Update: 2019-10-15
Product Description
Warranty

Description

  • 3RN10112BB00
  • THERMISTOR MOTOR PROT.
  • AC/DC24V
  • SPRING
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3RN1011-2BB00
CategoryComponents
SubcategoryThermistor/Current Limiter
If you need a specific firmware or series relating to 3RN1011-2BB00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$245.00
SKU: 20700774
Non-Cancelable/Non-Returnable
Save Up To CAN$81.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$187.00
SKU: 20700775
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$162.00
SKU: 20700776
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$147.00
SKU: 20700777
Save Up To CAN$179.00!
1 in US
If you need a specific firmware or series relating to 3RN1011-2BB00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 3RK2400-1BQ20-0AA3
3RK2400-1BQ20-0AA3

SIEMENS

FURNAS ELECTRIC CO

AS-I COMPACT MODULE, K45 DIGITAL A/B SLAVE, 2 DI/2 DQ, IP67, 2 INPUTS: MAXIMUM 200 MA, 2 X OUTPUT: 2 ...
Buy Surplus As Low As
CAN$329.00
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS 3RN1011-2BG00
3RN1011-2BG00

SIEMENS

THERMISTOR MOTOR PROTECTION RELAY 110VAC
Buy Surplus As Low As
CAN$327.95
Repair Yours
CAN$250.00
EFECTOR KI-2015-ABOA/NI-KI0202
KI-2015-ABOA/NI-KI0202

EFECTOR

IFM

PROXIMITY SENSOR, M30, CAPACITIVE, SHIELDED, 15MM RANGE, AC/DC, N/O, 2M PRE-WIRED CABLE
Buy Surplus As Low As
CAN$228.00
IN STOCK!
ALLEN BRADLEY 700-HA33A1
700-HA33A1

ALLEN BRADLEY

GENERAL PURPOSE RELAY, TUBE BASE, PIN-STYLE TERMINALS, ON/OFF INDICATOR, 3-POLE, 10 A, 120 V AC, 50/ ...
Buy Surplus As Low As
CAN$40.62
IN STOCK!
ALLEN BRADLEY 700-HA33Z24
700-HA33Z24

ALLEN BRADLEY

RELAY, GENERAL PURPOSE, TUBE BASE, PIN-STYLE TERMINALS, ON/OFF INDICATOR, 3-POLE, 10 AMP, 24 VDC, 50 ...
Buy Surplus As Low As
CAN$13.15
IN STOCK!
EATON CORPORATION GDC-1/4
GDC-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, TIME DELAY FUSE,1/4AMP, 250V, 5MMX20MM
Buy Surplus As Low As
CAN$2.38
IN STOCK!
MULTICOMP MST 1A 250V
MST 1A 250V

MULTICOMP

FUSE, PCB, 1A, 250V, SLOW BLOW; FUSE CURRENT:1A; VOLTAGE RATING VAC:250VAC; PRODUCT RANGE:MULTICOMP ...
Buy Surplus As Low As
CAN$0.16
SCHURTER TA1/250V
TA1/250V

SCHURTER

FUSE 1AMP 2PIN 250V SLOW BLOW PC BOARD MNT
Buy Surplus As Low As
CAN$2.11
Repair Yours
Contact Us
WOHNER 03918
03918

WOHNER

FUSE-LINK GG (GL), NH 00, 80 A, 690 V AC, 250 V DC
Buy New
CAN$33.00
IN STOCK!
SIBA 189140-2.5
189140-2.5

SIBA

FUSE LINK, TIME DELAY, CERAMIC, 500 VAC, 6X32 MM, 2.5 AMP
Buy Surplus As Low As
CAN$6.41
IN STOCK!
LEXMARK 56P2852
56P2852

LEXMARK

FUSER ASSEMBLY, 220 V 500W
Buy Surplus As Low As
CAN$1,119.77
LEXMARK 99A1977
99A1977

LEXMARK

FUSER ASSEMBLY W/115V 875W LAMP 414/616/41B/41L/41N/61N
Buy Surplus As Low As
CAN$725.34
LEXMARK 40X1277
40X1277

LEXMARK

E120 FUSER ASSEMBLY, 220 V
Buy Surplus As Low As
CAN$252.61
LEXMARK 40X1871
40X1871

LEXMARK

FUSER ASSEMBLY 220-240V, TYPE 1
Buy Surplus As Low As
CAN$771.14
LEXMARK 40X5854
40X5854

LEXMARK

FUSER ASSEMBLY 110-120V, TYPE 2
Buy Surplus As Low As
CAN$559.89
MERSEN V228523
V228523

MERSEN

FERRAZ SHAWMUT

NH FUSE-LINK, 3 630A 500V GG
Buy Surplus As Low As
CAN$197.95
INVENSYS N0308QX
N0308QX

INVENSYS

FOXBORO

PC BOARD
Buy Surplus As Low As
CAN$41.36
Repair Yours
Contact Us
WOHNER 01690
01690

WOHNER

FUSE-LINK GG (GL), D02 FUSE LINK 20 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.35
WOHNER 01692
01692

WOHNER

FUSE-LINK GG (GL), D02 FUSE LINK 35 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$4.47
WOHNER 03221
03221

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 41 X 146, 175 A, 600 V, 200 KA
Buy New
CAN$453.00