Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
FURNAS ELECTRIC CO
 > 
4EP3800-7US00

4EP3800-7US00

Manufactured by SIEMENS FURNAS ELECTRIC CO

SIEMENS 4EP3800-7US00
representative photo
click to zoom
Weight: 5.90 kgs
Estimated Value - CAN$1,890.00
Save as much as 55%
Last Value Update: 2019-10-15
Product Description
Warranty

Description

  • 4EP38007US00
  • MAINS CHOKE F.FU
  • PHASES:3
  • UN1(V):480
  • ITHMAX 1(A) / F1(HZ):63 /60
  • I LN (A):56,7
  • UK(%):2
  • LN(MH):0,224
  • TA/ISOKL:40 /B
  • IP00
  • TYPE OF TERMINALS:FLAT-TYPE TERMINAL
  • EN 61558-2-20 >UL/CSA-RECOGNIZED< >CHOKE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4EP3800-7US00
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 4EP3800-7US00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,418.00
SKU: 4420174
Non-Cancelable/Non-Returnable
Save Up To CAN$472.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,078.00
SKU: 4420175
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$936.00
SKU: 4420176
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$851.00
SKU: 4420177
Save Up To CAN$1,039.00!
o
Rush Available
1 in US
If you need a specific firmware or series relating to 4EP3800-7US00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 4EP3600-4US00
4EP3600-4US00

SIEMENS

MAINS CHOKE F.FU; PHASES:3; UN1(V):480; ITHMAX 1(A) / F1(HZ):18 /60; I LN (A):16,2; UK(%):2; LN(MH): ...
Buy Surplus As Low As
CAN$1,815.13
WESTINGHOUSE 8449A64G01
8449A64G01

WESTINGHOUSE

AMPLIFIER BOARD
Buy Surplus As Low As
CAN$569.28
Repair Yours
CAN$417.19
MCGRAW EDISON FL3T15R
FL3T15R

MCGRAW EDISON

FUSE LINK 15AMP TYPE T
Buy Surplus As Low As
CAN$19.37
WOHNER 01671
01671

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 4 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 27
Buy New
CAN$3.67
MERSEN BS217UT69V110
BS217UT69V110

MERSEN

FERRAZ SHAWMUT

FUSE, 690VAC 110 AMP PROTISTOR
Buy Surplus As Low As
CAN$90.91
S&C ELECTRIC 265010
265010

S&C ELECTRIC

FUSE LINK, SPEED-K, POSITROL,10KAMP
Buy Surplus As Low As
CAN$16.39
LEXMARK 99A2401
99A2401

LEXMARK

FUSER ASSEMBLY W/220V 875W LAMP 520/52N
Buy Surplus As Low As
CAN$777.91
LEXMARK 12G4185
12G4185

LEXMARK

FUSER ASSEMBLY, HV, W820
Buy Surplus As Low As
CAN$1,782.34
LEXMARK 40X1871
40X1871

LEXMARK

FUSER ASSEMBLY 220-240V, TYPE 1
Buy Surplus As Low As
CAN$777.91
SEIKI CO LTD CHIME-II
CHIME-II

SEIKI CO LTD

CIRCUIT BOARD
Buy Surplus As Low As
CAN$196.71
LITTELFUSE 3951315000
3951315000

LITTELFUSE

FUSE PCB MOUNT 3.15AMP 125VAC
Buy Surplus As Low As
CAN$0.57
SOCOMEC 64210000
64210000

SOCOMEC

NEUTRAL LINK S0 160A
Buy Surplus As Low As
CAN$13.41
WOHNER 01679
01679

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 63 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 33
Buy New
CAN$4.23
WOHNER 01688
01688

WOHNER

FUSE-LINK GG (GL), D01 FUSE LINK 10 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.02
WOHNER 01694
01694

WOHNER

FUSE-LINK GG (GL), D02 FUSE LINK 63 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$5.65
WOHNER 31515
31515

WOHNER

FUSE LINK CLASS J, 60 A, FAST ACTING
Buy New
CAN$142.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!