Home
 > 
Components
 > 
Battery
 > 
SIEMENS
 > 
FURNAS ELECTRIC CO
 > 
C98130-A1155-A7

C98130-A1155-A7

Manufactured by SIEMENS FURNAS ELECTRIC CO

SIEMENS C98130-A1155-A7
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$628.01
Save as much as 40%
Last Value Update: 2023-02-03
Product Description
Warranty

Description

  • C98130A1155A7
  • DISCONTINUED BY MANUFACTURER SINCE: 01.10.2022
  • BATTERY INSERT
  • FOR ZG 135/155U AND EG 185U
  • CONTAINS BATTERY COMPARTMENT C98130-A1155-B21
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #C98130-A1155-A7
CategoryComponents
SubcategoryBattery
If you need a specific firmware or series relating to C98130-A1155-A7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$478.48
SKU: 1081092
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$415.68
SKU: 1081093
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$376.80
SKU: 1081094
Save Up To CAN$251.20!
o
Rush Available
1 in UK
If you need a specific firmware or series relating to C98130-A1155-A7, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS C98130A1046C101
C98130A1046C101

SIEMENS

HYBRID,DIODE
Buy Surplus As Low As
CAN$76.26
SIEMENS C98130A1231C30
C98130A1231C30

SIEMENS

SITOP INPUT CONNECTOR FOR 6EP143...
Buy Surplus As Low As
CAN$8.56
EATON CORPORATION GDC-1/4
GDC-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, TIME DELAY FUSE,1/4AMP, 250V, 5MMX20MM
Buy Surplus As Low As
CAN$2.41
IN STOCK!
MULTICOMP MST 1A 250V
MST 1A 250V

MULTICOMP

FUSE, PCB, 1A, 250V, SLOW BLOW; FUSE CURRENT:1A; VOLTAGE RATING VAC:250VAC; PRODUCT RANGE:MULTICOMP ...
Buy Surplus As Low As
CAN$0.16
ISHIDA P-5289A
P-5289A

ISHIDA

DISCONTINUED BY MANUFACTURER,PC BOARD FUSE HOLDER CIRCUIT BOARD
Buy Surplus As Low As
CAN$278.12
Repair Yours
CAN$250.00
IN STOCK!
EMPHATEC 330111
330111

EMPHATEC

DEPRO, FOVP , FUSED OVERVOLTAGE PROTECTOR MODULE, OVERCURRENT/OVERVOLTAGE PROTECTION, W/ LED (GREEN- ...
Buy Surplus As Low As
CAN$26.91
PINNACLE SYSTEMS INC T090988C
T090988C

PINNACLE SYSTEMS INC

PC BOARD FUSIBLE 110V 24V
Buy Surplus As Low As
CAN$76.26
WOHNER 31236
31236

WOHNER

FUSE LINK CLASS CC, 2 A , FAST ACTING
Buy New
CAN$36.00
WOHNER 03919
03919

WOHNER

FUSE-LINK GG (GL), NH 00, 100 A, 690 V AC, 250 V DC
Buy New
CAN$33.00
SIBA 5012406-50
5012406-50

SIBA

FUSE, NO STRIKER PIN, ULTRA RAPID, 50-AMP, 690/700V, 14X51MM
Buy Surplus As Low As
CAN$37.38
IN STOCK!
LEXMARK 56P2543
56P2543

LEXMARK

FUSER ASSEMBLY W/100V LAMP, 000/010/200/210
Buy Surplus As Low As
CAN$601.09
LEXMARK 99A1585
99A1585

LEXMARK

FUSER ASSEMBLY W/220V 875W LAMP 414/616/41B/41L/41N/61N
Buy Surplus As Low As
CAN$937.52
LEXMARK 40X6630
40X6630

LEXMARK

FUSER ASM-220V,C950/X95X
Buy Surplus As Low As
CAN$1,285.92
LEXMARK 40X7581
40X7581

LEXMARK

MS81X, MX71X, MX81X RETURN PROGRAM FUSER, 110-120V, TYPE 03, A4
Buy Surplus As Low As
CAN$533.81
MERSEN CNN200
CNN200

MERSEN

FERRAZ SHAWMUT

200 AMP VISIBLE LINK FLAT FORKLIFT & TRUCK FUSE 125VAC, 48VDC, 3.18" LONG X 0.75" WIDE, LITTELFUSE C ...
Buy Surplus As Low As
CAN$33.00
IN STOCK!
WOHNER 01678
01678

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 50 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 33
Buy New
CAN$4.01
WOHNER 03239
03239

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 54 X 181, 300 A , 600V, 200 KA
Buy New
CAN$963.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!