Home
 > 
Panel Accessories
 > 
Fuse
 > 
SIEMENS
 > 
ITE SIEMENS
 > 
3NA1-221

3NA1-221

Manufactured by SIEMENS ITE SIEMENS

SIEMENS 3NA1-221
representative photo
click to zoom
Weight: 0.39 kgs
Estimated Value - CAN$82.24
Save as much as 40%
Last Value Update: 2014-03-17
Product Description
Warranty

Description

  • 3NA1221
  • DISCONTINUED BY MANUFACTURER
  • FUSE 100AMP 1/T 600VAC/DC 100KA HRCII
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3NA1-221
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 3NA1-221, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$62.80
SKU: 38452460
Save Up To CAN$19.44!
3 in UK

Never Used Radwell Packaging (Surplus)

CAN$55.32
SKU: 38452461
Save Up To CAN$26.91!
25 in UK

Refurbished (Used, Repaired & Tested)

CAN$49.34
SKU: 38452462
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 3NA1-221, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.71
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.33
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FRS-R-12
FRS-R-12

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 12AMP, 600V, CLASS-RK5, TIME DELAY DUAL ELEMENT
Buy Surplus As Low As
CAN$25.42
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,618.19
IN STOCK!
VEMAG LA171760
LA171760

VEMAG

FUSE
Buy Surplus As Low As
CAN$267.65
WESTINGHOUSE 1392538
1392538

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$447.08
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.89
IN STOCK!
EATON CORPORATION ETF-2
ETF-2

EATON CORPORATION

BUSSMANN

MICRO FUSE 2AMP 250VAC 100MV
Buy Surplus As Low As
CAN$2.65
EATON CORPORATION FNQ-R-6/10
FNQ-R-6/10

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SERIES FNQ-R, CLASS CC, 600 VAC, 300 VDC, 6/10 AMP (0.6), TIME DELAY, CURRENT LIMITI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MP32
MP32

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 3.2AMP, 125V
Buy Surplus As Low As
CAN$20.93
EATON CORPORATION N-3-2/10
N-3-2/10

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.21
IN STOCK!
EATON CORPORATION FWX-60A
FWX-60A

EATON CORPORATION

BUSSMANN

BUSSMAN FUSETRON, FUSE, 250 VAC/VDC, 60 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MO ...
Buy Surplus As Low As
CAN$152.00
IN STOCK!
ENGLISH ELECTRIC TIA6
TIA6

ENGLISH ELECTRIC

FUSE, 6AMP, 550VAC
Buy Surplus As Low As
CAN$16.45
IN STOCK!
SEW EURODRIVE MC07B0008-5A3-4-00
MC07B0008-5A3-4-00

SEW EURODRIVE

DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, MOVITRAC B, 3 PHASE, 2.2 AMP INPUT, 380-500 VAC INPUT, ...
Buy Surplus As Low As
CAN$1,659.73
Repair Yours
CAN$538.80
IN STOCK!
CODE 3 INC XT404AAAA
XT404AAAA

CODE 3 INC

SHROUDED QUAD HEAD DASH/DECK LIGHT LED 19WATT
Buy Surplus As Low As
CAN$314.00
Repair Yours
CAN$250.00
ENGLISH ELECTRIC NS-H
NS-H

ENGLISH ELECTRIC

FUSE HOLDER FRONT CONNECTED BLACK 440VAC
Buy Surplus As Low As
CAN$7.18
IN STOCK!
ENGLISH ELECTRIC NIT6
NIT6

ENGLISH ELECTRIC

FUSE 6AMP 415VAC
Buy Surplus As Low As
CAN$4.75
IN STOCK!