Home
 > 
Panel Accessories
 > 
Fuse
 > 
SIEMENS
 > 
ITE SIEMENS
 > 
5SE2202

5SE2202

Manufactured by SIEMENS ITE SIEMENS

SIEMENS 5SE2202
SIEMENS 5SE2202
SIEMENS 5SE2202
SIEMENS 5SE2202 0
SIEMENS 5SE2202 1
SIEMENS 5SE2202 2
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$4.43
Save as much as 40%
Last Value Update: 2024-02-21
Product Description
Warranty

Description

  • 5SE2202
  • DISCONTINUED BY MANUFACTURER SINCE 07/01/2005
  • FUSE
  • 2 AMP
  • 400 V
  • GL
  • SIZE: D01
  • SUCCESSOR: 5SE2302
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5SE2202
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to 5SE2202, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.37
SKU: 20401571
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.92
SKU: 20401572
Save Up To CAN$1.51!
62 in UK

Refurbished (Used, Repaired & Tested)

CAN$2.66
SKU: 20401573
Save Up To CAN$1.77!
o
Rush Available
4 in US
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 5SE2202, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
EATON CORPORATION SPP6E800
SPP6E800

EATON CORPORATION

BUSSMANN

FUSE 800AMP 700V
Buy Surplus As Low As
CAN$217.16
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.36
IN STOCK!
EATON CORPORATION 170M3716
170M3716

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE,170M TYPE FU, 250AMP, 690/700V, MOUNTING STYLE: STUD, TERMINATION STYLE: BOLT DOWN
Buy Surplus As Low As
CAN$412.16
IN STOCK!
EATON CORPORATION 2621
2621

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE REDUCER KIT, 100 TO 200 AMP CONVERSION, 250/600V, 1 PAIR/BOX
Buy Surplus As Low As
CAN$132.95
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.39
IN STOCK!
LITTELFUSE FLNR001
FLNR001

LITTELFUSE

FLNR-001 FUSE, LITTELFUSE, 1A, FLNR, TIME DELAY, CLASS RK5, 250V, 1 AMP.
Buy Surplus As Low As
CAN$4.23
IN STOCK!
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,268.98
Repair Yours
CAN$937.66
ALLEN BRADLEY 1746-F1
1746-F1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FOR SLC POWER SUPPLY, POWER SUPPLY, WITH AC FIXED HARDWARE, METH ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION C10G20
C10G20

EATON CORPORATION

BUSSMANN

AC CYLINDRICAL FUSE, 10 X 38, 20 AMP, GG, 500 V
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION DD125
DD125

EATON CORPORATION

BUSSMANN

FUSE LINK, 125 AMP, 415 VAC, 80 KA, HRC, CLASS GG/GL, CENTRE BOLTED TAGS
Buy Surplus As Low As
CAN$44.32
IN STOCK!
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.13
EATON CORPORATION FNQ-R-1-1/2
FNQ-R-1-1/2

EATON CORPORATION

BUSSMANN

FUSE, 10.3 X 38.1 MM, 1.5 AMP, 600 VAC, 200 KAIC, FNQ-R SERIES, CLASS CC, FERRULE ENDS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FRN-20
FRN-20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 20 AMP
Buy Surplus As Low As
CAN$2.07
IN STOCK!
GENERAL ELECTRIC CR9500B100A3A
CR9500B100A3A

GENERAL ELECTRIC

SOLENOID, INDUSTRIAL STRONGBOX, CR9500, AC FORM, 600V MAX, PULL OPERATION, 1 INCH STROKE MAX, 230 VA ...
Buy Surplus As Low As
CAN$700.23
IN STOCK!
ALLEN BRADLEY 700-TBR2110
700-TBR2110

ALLEN BRADLEY

REPLACEMENT RELAY, 10 AMP, 24 VDC, 250 VAC, 8 PIN, 2 POLE, DPDT
Buy Surplus As Low As
CAN$22.16
SMC VQC2201N-5
VQC2201N-5

SMC

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VQC SERIES, 2-POSITION DOUBLE ACTUATION, RUBBER SEAL, ...
Buy Surplus As Low As
CAN$195.00
IN STOCK!
OHIO VALLEY SYSTEMS 599XX506
599XX506

OHIO VALLEY SYSTEMS

BEADING TIP 1 5/8IN PATTERN WIDTH
Buy Surplus As Low As
CAN$35.45
GRAINGER 5YP73
5YP73

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, RELAY, GENERAL PURPOSE RELAY, OCTAGONAL PLUG MOUNT CONNECTION, 8 PINS, ...
Buy Surplus As Low As
CAN$45.80
IN STOCK!