Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
ITE SIEMENS
 > 
83154

83154

Manufactured by SIEMENS ITE SIEMENS

SIEMENS 83154
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$74.76
Save as much as 40%
Last Value Update: 2024-02-05
Product Description
Warranty

Description

  • 83154
  • DISCONTINUED BY MANUFACTURER
  • COIL
  • 120 V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #83154
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 83154, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$56.82
SKU: 219212325
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$49.34
SKU: 219212974
Save Up To CAN$25.42!
1 in US

Refurbished (Used, Repaired & Tested)

CAN$44.86
SKU: 219214085
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 83154, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 45-60270
45-60270

SIEMENS

ITE SIEMENS

INTERLOCK KIT
SIEMENS A133F
A133F

SIEMENS

ITE SIEMENS

CONTACTOR COIL, 3 POLE, 200 AMP, 110V
PINNACLE SYSTEMS INC T090988C
T090988C

PINNACLE SYSTEMS INC

PC BOARD FUSIBLE 110V 24V
Buy Surplus As Low As
CAN$76.26
WOHNER 03558
03558

WOHNER

FUSE-LINK GG, NH 1, 160 A, 500 V AC, 440 V DC
Buy New
CAN$33.00
IN STOCK!
LITTELFUSE KLKD004.T.
KLKD004.T.

LITTELFUSE

ELECTRIC FUSE, FAST BLOW, 4A, 600VAC, 600VDC, 100000A (IR), INLINE/HOLDER, 10X38 MM
Buy Surplus As Low As
CAN$16.45
IN STOCK!
SIBA 189140-2.5
189140-2.5

SIBA

FUSE LINK, TIME DELAY, CERAMIC, 500 VAC, 6X32 MM, 2.5 AMP
Buy Surplus As Low As
CAN$6.49
IN STOCK!
LEXMARK 56P2546
56P2546

LEXMARK

FUSER ASSEMBLY W/220V LAMP, 400/410
Buy Surplus As Low As
CAN$761.08
LEXMARK 56P2851
56P2851

LEXMARK

FUSER ASSEMBLY, 115 V 500W
Buy Surplus As Low As
CAN$1,206.67
LEXMARK 40X7624
40X7624

LEXMARK

FUSER ASM-100V,CX310/41/51/6,R
Buy Surplus As Low As
CAN$308.02
LEXMARK 40X4195
40X4195

LEXMARK

FUSER ASM-220,E238/240/33X/34X
Buy Surplus As Low As
CAN$322.97
LEXMARK 40X4860
40X4860

LEXMARK

X560 FUSER 110-120V
Buy Surplus As Low As
CAN$556.23
WOHNER 01689
01689

WOHNER

FUSE-LINK GG (GL), D01 FUSE LINK 16 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.02
WOHNER 01690
01690

WOHNER

FUSE-LINK GG (GL), D02 FUSE LINK 20 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.35
WOHNER 03224
03224

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 54 X 181, 250 A, 600 V, 200 KA
Buy New
CAN$949.00
WOHNER 03228
03228

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 29 X 118, 70 A , 600V, 200 KA
Buy New
CAN$253.00
WOHNER 03243
03243

WOHNER

FUSE-LINK GG (GL), NH 000, 125 A, 400 VAC, 250 VDC
Buy New
CAN$71.00
PHILIPS ECG1366
ECG1366

PHILIPS

ECG RELAYS

IC CHIP, 5.5W, 13.2V, 4OHM, 10PIN
Buy Surplus As Low As
CAN$7.61
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!