Home
 > 
Lighting
 > 
Lighting Fixture
 > 
SIEMENS
 > 
NERLITE
 > 
650602

650602

Manufactured by SIEMENS NERLITE

SIEMENS 650602
representative photo
click to zoom
Weight: 0.40 kgs
Estimated Value - CAN$1,211.36
Save as much as 41%
Last Value Update: 2015-06-29
Product Description
Warranty

Description

  • 650602
  • DISCONTINUED BY MANUFACTURER
  • BACKLIGHT BL-50X200-LP WHITE 2.94AMP 24VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #650602
CategoryLighting
SubcategoryLighting Fixture
If you need a specific firmware or series relating to 650602, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$921.82
SKU: 54881562
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$800.68
SKU: 54881563
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$726.82
SKU: 54881564
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$492.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 650602, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HOWARD INDUSTRIES E4/32IS-120SC
E4/32IS-120SC

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$42.84
HOWARD INDUSTRIES E4/32IS/120
E4/32IS/120

HOWARD INDUSTRIES

BALLAST 4 LAMP 32W 120V
Buy Surplus As Low As
CAN$57.61
MAGNETEK 487-XLH-TC-P
487-XLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 277VAC, 60HZ, UNIVERSAL
Buy Surplus As Low As
CAN$155.11
IN STOCK!
LUTRON EC0-T832-120-2-L
EC0-T832-120-2-L

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST ELECTRONIC
Buy Surplus As Low As
CAN$177.27
BANNER ENGINEERING HFFW12ACR
HFFW12ACR

BANNER ENGINEERING

PRESENCEPLUS TUBULAR FLUORESCENT LIGHT; 12 IN.120 - 277V ACREMOTE BALLAST, PART # 73994
Buy Surplus As Low As
CAN$423.98
ROBERTSON TRANSFORMER CC-13-20P
CC-13-20P

ROBERTSON TRANSFORMER

MAGNETIC PREHEAT START BALLAST, 120VAC, 60HZ, 13 WATT, 2 PIN, FOR 1 CFT13W/GX23 LAMP
Buy Surplus As Low As
CAN$26.59
LUTRON EC0-T832-120-2
EC0-T832-120-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST, DIMMING, 0.57 AMP, 120 VAC
Buy Surplus As Low As
CAN$177.27
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$292.50
OSRAM QT2X1823240
QT2X1823240

OSRAM

BALLAST
Buy Surplus As Low As
CAN$42.84
GENERAL ELECTRIC GEMH39MSF120
GEMH39MSF120

GENERAL ELECTRIC

BALLAST FOR 1-39WATT MH LAMP 120V PC87501
Buy Surplus As Low As
CAN$295.45
IN STOCK!
BANNER ENGINEERING HFFW8RB
HFFW8RB

BANNER ENGINEERING

HFFW8RB LIGHT FLUORESCENT 8IN EXTERNAL BALLAST, PART # 75210
Buy Surplus As Low As
CAN$273.30
GTE QHE4X32T8/UNV-ISH
QHE4X32T8/UNV-ISH

GTE

SYLVANIA

BALLAST, INSTANT START, 4LAMP, 120/277V, FOR FO32T8 LAMPS
Buy Surplus As Low As
CAN$57.61
MAGNETEK M400MLTAC4M-500K
M400MLTAC4M-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST METAL HALIDE KIT, VOLTS: 120/208/240/277VAC, 400W, ANSI: M59, ...
Buy Surplus As Low As
CAN$177.27
IN STOCK!
GTE MB1X40/277RS
MB1X40/277RS

GTE

SYLVANIA

BALLAST 1-LAMP 277V INSTANT START MAGNETIC
Buy Surplus As Low As
CAN$16.25
GTE 47489
47489

GTE

SYLVANIA

H175/MULTI-KIT
Buy Surplus As Low As
CAN$178.75
PELSIS LIMITED EX30W
EX30W

PELSIS LIMITED

INSECT KILLER EXOCUTOR 220-240V 50HZ 45W WHITE
Buy Surplus As Low As
CAN$137.39
Repair Yours
Contact Us
CORPORATE EXPRESS ST4500RM
ST4500RM

CORPORATE EXPRESS

TONER CARTRIDGE HP LASERJET4500 AND 4550 MAGENTA
Buy Surplus As Low As
CAN$51.70
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!