Home
 > 
Components
 > 
Battery
 > 
SIEMENS
 > 
PYROTRONICS
 > 
BP-61

BP-61

Manufactured by SIEMENS PYROTRONICS

SIEMENS BP-61
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$1,517.74
Save as much as 57%
Last Value Update: 2020-04-27
Product Description
Warranty

Description

  • BP61
  • BATTERY SET 12V 18AH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BP-61
CategoryComponents
SubcategoryBattery
If you need a specific firmware or series relating to BP-61, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,137.22
SKU: 40247528
Save Up To CAN$380.52!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$891.17
SKU: 40247529
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$773.44
SKU: 40247530
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$703.40
SKU: 40247531
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BP-61, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS BP-60
BP-60

SIEMENS

PYROTRONICS

DISC, (BP-60 BTRY 24V 10AH PKG)
Buy Surplus As Low As
CAN$420.25
Repair Yours
CAN$314.86
SIEMENS BP-RK
BP-RK

SIEMENS

PYROTRONICS

BLANK PLATE
Buy Surplus As Low As
CAN$621.43
EATON CORPORATION 051712-71669
051712-71669

EATON CORPORATION

BUSSMANN FUSETRON

FUSE 4AMP 125V FAST ACTING 5X20MM
Buy Surplus As Low As
CAN$0.38
LITTELFUSE 459750UR
459750UR

LITTELFUSE

PC BOARD FUSE, 3/4AMP, 125V
Buy Surplus As Low As
CAN$2.01
WOHNER 03919
03919

WOHNER

FUSE-LINK GG (GL), NH 00, 100 A, 690 V AC, 250 V DC
Buy New
CAN$33.00
IN STOCK!
SIBA 189140-2.5
189140-2.5

SIBA

FUSE LINK, TIME DELAY, CERAMIC, 500 VAC, 6X32 MM, 2.5 AMP
Buy Surplus As Low As
CAN$6.47
IN STOCK!
LEXMARK 56P2855
56P2855

LEXMARK

FUSER ASSEMBLY, WEB OILER 115 V 500W
Buy Surplus As Low As
CAN$889.68
LEXMARK 99A1969
99A1969

LEXMARK

FUSER ASSEMBLY W115V 550W LAMP 010/212/01N/21N/23V/23E
Buy Surplus As Low As
CAN$605.04
LEXMARK 99A1977
99A1977

LEXMARK

FUSER ASSEMBLY W/115V 875W LAMP 414/616/41B/41L/41N/61N
Buy Surplus As Low As
CAN$731.71
LEXMARK 40X7532
40X7532

LEXMARK

FUSER ASM-100V,C950/X95X
Buy Surplus As Low As
CAN$929.92
LEXMARK 40X2802
40X2802

LEXMARK

FUSER ASM-100V,E250/E35X/E450
Buy Surplus As Low As
CAN$317.42
S&C ELECTRIC 279080
279080

S&C ELECTRIC

FUSE LINK 80AMP SPEED T POSITROL
Buy Surplus As Low As
CAN$8.34
IN STOCK!
SOCOMEC 64210000
64210000

SOCOMEC

NEUTRAL LINK S0 160A
Buy Surplus As Low As
CAN$13.41
WOHNER 01676
01676

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 25 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 27
Buy New
CAN$3.02
WOHNER 01689
01689

WOHNER

FUSE-LINK GG (GL), D01 FUSE LINK 16 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.02
WOHNER 03214
03214

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 29 X 118, 70 A, 600V, 200 KA
Buy New
CAN$234.00
WOHNER 03243
03243

WOHNER

FUSE-LINK GG (GL), NH 000, 125 A, 400 VAC, 250 VDC
Buy New
CAN$71.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!