Home
 > 
Components
 > 
Battery
 > 
SIEMENS
 > 
PYROTRONICS
 > 
BTX-2

BTX-2

Manufactured by SIEMENS PYROTRONICS

SIEMENS BTX-2
representative photo
click to zoom
Weight: 4.54 kgs
Estimated Value - CAN$2,935.80
Save as much as 40%
Last Value Update: 2024-02-20
Product Description
Warranty

Description

  • BTX2
  • DISCONTINUED BY MANUFACTURER
  • BATTERY SET
  • 12V
  • 55AH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BTX-2
CategoryComponents
SubcategoryBattery
If you need a specific firmware or series relating to BTX-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2,232.40
SKU: 40247560
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,938.82
SKU: 40247561
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,761.48
SKU: 40247562
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to BTX-2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS BTX-3
BTX-3

SIEMENS

PYROTRONICS

BATTERY SET 12V 100AH
Buy Surplus As Low As
CAN$2,533.43
EATON CORPORATION GMA-4
GMA-4

EATON CORPORATION

BUSSMANN EDISON FUSE

DISCONTINUED BY MANUFACTURER, EDISON FUSE, GMA SERIES, SMALL DIMENSION, FAST-ACTING, 4A, 125 VAC, GL ...
Buy Surplus As Low As
CAN$0.91
IN STOCK!
WESTINGHOUSE 8449A64G01
8449A64G01

WESTINGHOUSE

AMPLIFIER BOARD
Buy Surplus As Low As
CAN$569.28
Repair Yours
CAN$417.19
EATON CORPORATION GDC-1/4
GDC-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, TIME DELAY FUSE,1/4AMP, 250V, 5MMX20MM
Buy Surplus As Low As
CAN$2.40
IN STOCK!
MULTICOMP MST 1A 250V
MST 1A 250V

MULTICOMP

FUSE, PCB, 1A, 250V, SLOW BLOW; FUSE CURRENT:1A; VOLTAGE RATING VAC:250VAC; PRODUCT RANGE:MULTICOMP ...
Buy Surplus As Low As
CAN$0.16
ALLEN BRADLEY 12M09-00002-00
12M09-00002-00

ALLEN BRADLEY

FUSE ASSEMBLY BOARD
Buy Surplus As Low As
CAN$873.73
Repair Yours
CAN$571.84
LEXMARK 56P2544
56P2544

LEXMARK

FUSER ASSEMBLY W/220V LAMP, 000/010/200/210
Buy Surplus As Low As
CAN$794.30
LEXMARK 99A1585
99A1585

LEXMARK

FUSER ASSEMBLY W/220V 875W LAMP 414/616/41B/41L/41N/61N
Buy Surplus As Low As
CAN$934.39
LEXMARK 99A2405
99A2405

LEXMARK

FUSER ASSEMBLY W115V 875W LAMP 722/72N
Buy Surplus As Low As
CAN$780.89
LEXMARK 40X7532
40X7532

LEXMARK

FUSER ASM-100V,C950/X95X
Buy Surplus As Low As
CAN$929.92
WOHNER 01672
01672

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 6 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 27
Buy New
CAN$3.67
WOHNER 01676
01676

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 25 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 27
Buy New
CAN$3.02
WOHNER 01689
01689

WOHNER

FUSE-LINK GG (GL), D01 FUSE LINK 16 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.02
WOHNER 03183
03183

WOHNER

FUSE-LINK GG, NH 4A, 1250 A, 500VAC, 440VDC
Buy New
CAN$872.00
WOHNER 03227
03227

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 54 X 181, 400 A, 600 V, 200 KA
Buy New
CAN$830.00
PHILIPS ECG1366
ECG1366

PHILIPS

ECG RELAYS

IC CHIP, 5.5W, 13.2V, 4OHM, 10PIN
Buy Surplus As Low As
CAN$7.58
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!