Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
4EP38001PS00

4EP38001PS00

Manufactured by SIEMENS

SIEMENS 4EP38001PS00
representative photo
click to zoom
Weight: 4.54 kgs
Estimated Value - CAN$3,001.37
Save as much as 54%
Last Value Update: 2011-02-01
Product Description
Warranty

Description

  • 4EP38001PS00
  • OUTPUT CHOKE
  • PHASES:3,350V
  • 45A
  • 51HZ
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4EP38001PS00
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 4EP38001PS00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2,290.52
SKU: 5626372
Save Up To CAN$710.85!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,742.10
SKU: 5626373
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,512.61
SKU: 5626374
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,375.50
SKU: 5626375
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 4EP38001PS00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 4EP3200-5US00
4EP3200-5US00

SIEMENS

MAINS CHOKE F.FU; PHASES:3; UN1(V):480; ITHMAX 1(A) / F1(HZ):3 /60; I LN (A):2,7; UK(%):2; LN(MH):4, ...
Buy Surplus As Low As
CAN$1,357.62
SIEMENS 4EP38832DS00
4EP38832DS00

SIEMENS

OUTPUT CHOKE, PHASES:3, 400V, 12.2A, 13.5HZ
Buy Surplus As Low As
CAN$3,862.73
LITTELFUSE 0.5A-125V
0.5A-125V

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$6.63
EATON CORPORATION 051712-71669
051712-71669

EATON CORPORATION

BUSSMANN FUSETRON

FUSE 4AMP 125V FAST ACTING 5X20MM
Buy Surplus As Low As
CAN$0.38
MULTICOMP MC36241
MC36241

MULTICOMP

FUSE, PTC RESET; THERMISTOR MOUNTING:SMD; PRODUCT RANGE:MC36 SERIES; HOLDING CURRENT:2.5A; TRIPPING ...
Buy Surplus As Low As
CAN$0.32
ASEA BROWN BOVERI OFAW2
OFAW2

ASEA BROWN BOVERI

ABB 1SCA022003R9840 SOLID LINK FOR OS400D….SW/FUSE
Buy Surplus As Low As
CAN$43.22
LEXMARK 56P1555
56P1555

LEXMARK

MAINT KIT UPGRD WEB OILER 115V
Buy Surplus As Low As
CAN$1,229.46
LEXMARK 99A0966
99A0966

LEXMARK

OPTRA S FUSER MAINTENANCE KIT 110-120V 500W W/LAMP 1620, 1625, 1650, 1855
Buy Surplus As Low As
CAN$767.48
LEXMARK 99A1969
99A1969

LEXMARK

FUSER ASSEMBLY W115V 550W LAMP 010/212/01N/21N/23V/23E
Buy Surplus As Low As
CAN$605.04
LEXMARK 40X8019
40X8019

LEXMARK

MS81X, MX71X, MX81X FUSER, 110-120V, TYPE 08, A4
Buy Surplus As Low As
CAN$663.16
LEXMARK 40X2591
40X2591

LEXMARK

FUSER ASSEMBLY W/100 V LAMP
Buy Surplus As Low As
CAN$478.37
LEXMARK 40X5345
40X5345

LEXMARK

FUSER ASM-220V,E260/E360/E460
Buy Surplus As Low As
CAN$411.31
IMO EXPERTISEMOTEUR200
EXPERTISEMOTEUR200

IMO

EXPERTISE MOTEUR 200HP BALDOR
Buy Surplus As Low As
CAN$1,207.10
Repair Yours
CAN$857.10
WOHNER 01687
01687

WOHNER

FUSE-LINK GG (GL), D01 FUSE LINK 6 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.35
WOHNER 01694
01694

WOHNER

FUSE-LINK GG (GL), D02 FUSE LINK 63 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$5.65
WOHNER 03217
03217

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 29 X 118, 100 A, 600 V, 200 KA
Buy New
CAN$202.00
WOHNER 31515
31515

WOHNER

FUSE LINK CLASS J, 60 A, FAST ACTING
Buy New
CAN$142.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!