Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
4EP3900-2DS00

4EP3900-2DS00

Manufactured by SIEMENS

SIEMENS 4EP3900-2DS00
representative photo
click to zoom
Weight: 3.18 kgs
Estimated Value - CAN$1,816.62
Save as much as 54%
Last Value Update: 2017-02-22
Product Description
Warranty

Description

  • 4EP39002DS00
  • (PRICE/1 PCS) KOMMUT.-THROTTLE F. POWER CONVERTER
  • PHASE:3
  • UN1(V):400
  • ITHMAX 1(A) / F1(HZ):63 /50
  • I LN (A):56,7
  • UK(%):4
  • LN(MH):0,35
  • TA/ISOKL:40 /B
  • IP00
  • CONNECTION:FLACHCONNECTION
  • EN 61558-2-20 >THROTTLE<
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4EP3900-2DS00
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 4EP3900-2DS00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,390.40
SKU: 35277965
Save Up To CAN$426.21!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,058.08
SKU: 35277966
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$917.99
SKU: 35277967
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$834.54
SKU: 35277968
Save Up To CAN$982.08!
o
Rush Available
2 in EU
If you need a specific firmware or series relating to 4EP3900-2DS00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 4EP3900-1US00
4EP3900-1US00

SIEMENS

NETWORK THROTTLE F. FU, PHASE: 3, UN1(V):500, ITHMAX 1(A) / F1(HZ):63 / 50, I LN (A): 56.7, UK(%):2, ...
Buy Surplus As Low As
CAN$797.00
Repair Yours
CAN$662.00
HAAS SDIST
SDIST

HAAS

PC BOARD
Buy Surplus As Low As
CAN$758.54
Repair Yours
CAN$542.94
LITTELFUSE 278.002-1/500A
278.002-1/500A

LITTELFUSE

MICROFUSE 1/500AMP VERY FAST BLOW
Buy Surplus As Low As
CAN$2.13
SCHURTER TA1/250V
TA1/250V

SCHURTER

FUSE 1AMP 2PIN 250V SLOW BLOW PC BOARD MNT
Buy Surplus As Low As
CAN$2.13
Repair Yours
Contact Us
WOHNER 01671
01671

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 4 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 27
Buy New
CAN$3.67
SIBA 2018920-200
2018920-200

SIBA

FUSE, 200 AMP, 690/700VNH00
Buy Surplus As Low As
CAN$42.00
SIBA 189140-2.5
189140-2.5

SIBA

FUSE LINK, TIME DELAY, CERAMIC, 500 VAC, 6X32 MM, 2.5 AMP
Buy Surplus As Low As
CAN$6.47
IN STOCK!
LEXMARK 40X8506
40X8506

LEXMARK

MS71X FUSER, 110-120V, TYPE 17
Buy Surplus As Low As
CAN$648.26
LEXMARK 40X7532
40X7532

LEXMARK

FUSER ASM-100V,C950/X95X
Buy Surplus As Low As
CAN$929.92
LEXMARK 12G4184
12G4184

LEXMARK

FUSER ASSEMBLY, LV, W820
Buy Surplus As Low As
CAN$1,830.03
LEXMARK 40X2503
40X2503

LEXMARK

FUSER ASM,X85X/X86X,110V
Buy Surplus As Low As
CAN$554.37
EATON CORPORATION 170M1365
170M1365

EATON CORPORATION

MOELLER ELECTRIC

ÜBERFLINKE HALBLEITERSICHERUNG 63 A, 69; 171973
Buy Surplus As Low As
CAN$47.54
S&C ELECTRIC 279080
279080

S&C ELECTRIC

FUSE LINK 80AMP SPEED T POSITROL
Buy Surplus As Low As
CAN$8.34
IN STOCK!
WOHNER 01692
01692

WOHNER

FUSE-LINK GG (GL), D02 FUSE LINK 35 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$4.47
WOHNER 03182
03182

WOHNER

FUSE-LINK GG, NH 4A, 1000 A, 500VAC, 440VDC
Buy New
CAN$783.00
WOHNER 03226
03226

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 54 X 181, 350 A, 600 V, 200 KA
Buy New
CAN$948.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!