Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
4EP4003-0DS00

4EP4003-0DS00

Manufactured by SIEMENS

SIEMENS 4EP4003-0DS00
representative photo
click to zoom
Weight: 4.99 kgs
Estimated Value - CAN$2,615.20
Save as much as 55%
Last Value Update: 2017-02-22
Product Description
Warranty

Description

  • 4EP40030DS00
  • (PRICE/1 PCS) KOMMUT.-THROTTLE F. POWER CONVERTER
  • PHASE:3
  • UN1(V):400
  • ITHMAX 1(A) / F1(HZ):100 /50
  • I LN (A):90
  • UK(%):4
  • LN(MH):0,224
  • TA/ISOKL:40 /B
  • IP00
  • CONNECTION:FLACHCONNECTION
  • EN 61558-2-20 >THROTTLE<
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4EP4003-0DS00
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 4EP4003-0DS00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,981.21
SKU: 35281904
Save Up To CAN$633.99!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,505.72
SKU: 35281905
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,308.35
SKU: 35281906
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,188.73
SKU: 35281907
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 4EP4003-0DS00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 4EP4002-7DS00
4EP4002-7DS00

SIEMENS

(PRICE/1 PCS) KOMMUT.-THROTTLE F. POWER CONVERTER; PHASE:3; UN1(V):400; ITHMAX 1(A) / F1(HZ):71 /50; ...
Buy Surplus As Low As
CAN$1,188.73
OPTO 22 FUSE05
FUSE05

OPTO 22

ELECTRONIC CARTRIDGE FUSE; FUSE CURRENT:5A; PEAK REFLOW COMPATIBLE (260 C) :NO ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$7.61
TE CONNECTIVITY RUEF135
RUEF135

TE CONNECTIVITY

RAYCHEM CONNECTIVITY

POLYSWITCH, RADIAL, 1.35A; PRODUCT RANGE:POLYSWITCH RUEF SERIES; HOLDING CURRENT:1.35A; TRIPPING CUR ...
Buy Surplus As Low As
CAN$0.32
SCHURTER TA1/250V
TA1/250V

SCHURTER

FUSE 1AMP 2PIN 250V SLOW BLOW PC BOARD MNT
Buy Surplus As Low As
CAN$2.14
Repair Yours
Contact Us
S&C ELECTRIC 265050
265050

S&C ELECTRIC

FUSE LINK, 50AMP, K SPEED, 23IN LENGTH
Buy Surplus As Low As
CAN$10.84
IN STOCK!
SIBA 5012406-50
5012406-50

SIBA

FUSE, NO STRIKER PIN, ULTRA RAPID, 50-AMP, 690/700V, 14X51MM
Buy Surplus As Low As
CAN$37.38
IN STOCK!
LEXMARK 56P2545
56P2545

LEXMARK

FUSER ASSEMBLY W/115V LAMP, 400/410
Buy Surplus As Low As
CAN$581.65
LEXMARK 99A1977
99A1977

LEXMARK

FUSER ASSEMBLY W/115V 875W LAMP 414/616/41B/41L/41N/61N
Buy Surplus As Low As
CAN$734.17
LEXMARK 40X6630
40X6630

LEXMARK

FUSER ASM-220V,C950/X95X
Buy Surplus As Low As
CAN$1,285.92
LEXMARK 40X7563
40X7563

LEXMARK

FUSER ASM-220V,C54X,X543/X544
Buy Surplus As Low As
CAN$417.18
LEXMARK 40X7581
40X7581

LEXMARK

MS81X, MX71X, MX81X RETURN PROGRAM FUSER, 110-120V, TYPE 03, A4
Buy Surplus As Low As
CAN$533.81
LEXMARK 40X2591
40X2591

LEXMARK

FUSER ASSEMBLY W/100 V LAMP
Buy Surplus As Low As
CAN$479.98
LEXMARK 40X4194
40X4194

LEXMARK

FUSER ASM,E238/240/33X/34X,110
Buy Surplus As Low As
CAN$257.18
MERSEN V228523
V228523

MERSEN

FERRAZ SHAWMUT

NH FUSE-LINK, 3 630A 500V GG
Buy Surplus As Low As
CAN$200.36
LITTELFUSE 3951315000
3951315000

LITTELFUSE

FUSE PCB MOUNT 3.15AMP 125VAC
Buy Surplus As Low As
CAN$0.57
WOHNER 03226
03226

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 54 X 181, 350 A, 600 V, 200 KA
Buy New
CAN$948.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!