Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
4EU2722-8BA00-0AA0

4EU2722-8BA00-0AA0

Manufactured by SIEMENS

SIEMENS 4EU2722-8BA00-0AA0
representative photo
click to zoom
Weight: 27.22 kgs
Estimated Value - CAN$5,133.92
Save as much as 55%
Last Value Update: 2017-02-22
Product Description
Warranty

Description

  • 4EU27228BA000AA0
  • (PRICE/1 PCS) KOMMUT.-THROTTLE F. POWER CONVERTER
  • PHASE:3
  • UN1(V):400
  • ITHMAX 1(A) / F1(HZ):315 /50
  • I LN (A):283,5
  • UK(%):4
  • LN(MH):0,0668
  • TA/ISOKL:40 /H
  • IP00
  • CONNECTION: FLACHCONNECTION
  • EN 61558-2-20 >THROTTLE<
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4EU2722-8BA00-0AA0
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 4EU2722-8BA00-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3,870.18
SKU: 35278181
Save Up To CAN$1,263.73!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2,941.76
SKU: 35278182
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2,555.78
SKU: 35278183
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2,323.30
SKU: 35278184
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 4EU2722-8BA00-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 4EU2731-3UA00-0A
4EU2731-3UA00-0A

SIEMENS

OUTPUT THROTTLE, PHASE: 3, UN1(V):460, ITHMAX 1(A) / F1(HZ):260 / 120, F TAKT(KHZ):3, I LN (A): 234, ...
Buy Surplus As Low As
CAN$2,301.26
Repair Yours
CAN$1,910.38
OMRON B7AM-8F31
B7AM-8F31

OMRON

I/O LINK MODULE, 8IN/8OUT PNP
Buy Surplus As Low As
CAN$1,439.58
EATON CORPORATION 5592-33
5592-33

EATON CORPORATION

BUSSMANN FUSETRON

FUSE CLIP FOR 9/16" FUSE PCB MOUNTING
Buy Surplus As Low As
CAN$2.61
LITTELFUSE 0.5A-125V
0.5A-125V

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$6.63
EATON CORPORATION 71669
71669

EATON CORPORATION

BUSSMANN

FUSE 4AMP 125V FAST ACTING 5X20MM
Buy Surplus As Low As
CAN$0.38
INTERNATIONAL RECTIFIER B1000/10
B1000/10

INTERNATIONAL RECTIFIER

DISCONTINUED BY MANUFACTURER, FUSE LINK 10AMP SEMI-CONDUCTOR 2HOLE BOLT MOUNT
Buy Surplus As Low As
CAN$31.30
LITTELFUSE 0216001P
0216001P

LITTELFUSE

ELECTRONIC CARTRIDGE FUSE; VOLTAGE RATING VAC:250V; FUSE CURRENT:1A; BREAKING CAPACITY:1.5KA @ 250VA ...
Buy Surplus As Low As
CAN$0.57
SCHURTER TA1/250V
TA1/250V

SCHURTER

FUSE 1AMP 2PIN 250V SLOW BLOW PC BOARD MNT
Buy Surplus As Low As
CAN$2.13
Repair Yours
Contact Us
LEXMARK 40X7563
40X7563

LEXMARK

FUSER ASM-220V,C54X,X543/X544
Buy Surplus As Low As
CAN$415.78
LEXMARK 40X2801
40X2801

LEXMARK

FUSER ASM-220V,E250/E35X/E450
Buy Surplus As Low As
CAN$423.23
LEXMARK 40X5854
40X5854

LEXMARK

FUSER ASSEMBLY 110-120V, TYPE 2
Buy Surplus As Low As
CAN$564.81
MARS 34708
34708

MARS

300F FUSE LINK RND 10/PK
Buy Surplus As Low As
CAN$86.43
WOHNER 01672
01672

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 6 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 27
Buy New
CAN$3.67
WOHNER 01688
01688

WOHNER

FUSE-LINK GG (GL), D01 FUSE LINK 10 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.02
WOHNER 31514
31514

WOHNER

FUSE LINK, CLASS J, 50A, FAST ACTING
Buy New
CAN$154.00
TE CONNECTIVITY RUEF135
RUEF135

TE CONNECTIVITY

AMP

POLYSWITCH, RADIAL, 1.35A; PRODUCT RANGE:POLYSWITCH RUEF SERIES; HOLDING CURRENT:1.35A; TRIPPING CUR ...
Buy Surplus As Low As
CAN$0.85
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!