Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
4EU3022-2BA00-0AA0

4EU3022-2BA00-0AA0

Manufactured by SIEMENS

SIEMENS 4EU3022-2BA00-0AA0
representative photo
click to zoom
Weight: 35.38 kgs
Estimated Value - CAN$7,783.00
Save as much as 55%
Last Value Update: 2017-10-11
Product Description
Warranty

Description

  • 4EU30222BA000AA0
  • COMMUTATING CHOKE FOR CONVERTER
  • PHASES:3
  • UN1(V):400
  • ITHMAX 1(A) / F1(HZ):400 /50
  • I LN (A):360
  • UK(%):4
  • LN(MH):0,056
  • TA/ISOKL:40 /H
  • IP00
  • TYPE OF TERMINALS:FLAT-TYPE TERMINAL
  • EN 61558-2-20 >UL/CSA-RECOGNIZED< >CHOKE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4EU3022-2BA00-0AA0
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 4EU3022-2BA00-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5,864.00
SKU: 6172092
Save Up To CAN$1,919.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,457.00
SKU: 6172093
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3,871.00
SKU: 6172094
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,518.00
SKU: 6172095
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 4EU3022-2BA00-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 4EU2752-7UA00-0AA0
4EU2752-7UA00-0AA0

SIEMENS

MAINS CHOKE F.FU; PHASES:3; UN1(V):480; ITHMAX 1(A) / F1(HZ):315 /60; I LN (A):283,5; UK(%):2; LN(MH ...
Buy Surplus As Low As
CAN$11,504.49
IN STOCK!
SIEMENS 4EU36523UA000AA0
4EU36523UA000AA0

SIEMENS

MAINS CHOKE F.FU, PHASES:3,UN1(V):500
Buy Surplus As Low As
CAN$5,074.89
Repair Yours
CAN$3,668.64
OMRON B7AM-8B36
B7AM-8B36

OMRON

I/O LINK MODULE, 8IN8OUTNPN HI
Buy Surplus As Low As
CAN$1,312.83
EATON CORPORATION TR-3216CP-5A
TR-3216CP-5A

EATON CORPORATION

COOPER BUSSMANN

SURFACE MOUNT FUSE 5A PRICED PER EACH
Buy Surplus As Low As
CAN$6.66
MULTICOMP MST 1A 250V
MST 1A 250V

MULTICOMP

FUSE, PCB, 1A, 250V, SLOW BLOW; FUSE CURRENT:1A; VOLTAGE RATING VAC:250VAC; PRODUCT RANGE:MULTICOMP ...
Buy Surplus As Low As
CAN$0.16
ISHIDA P-5289A
P-5289A

ISHIDA

DISCONTINUED BY MANUFACTURER,PC BOARD FUSE HOLDER CIRCUIT BOARD
Buy Surplus As Low As
CAN$278.12
Repair Yours
CAN$250.00
IN STOCK!
WOHNER 03919
03919

WOHNER

FUSE-LINK GG (GL), NH 00, 100 A, 690 V AC, 250 V DC
Buy New
CAN$33.00
HUBBELL M200KA23
M200KA23

HUBBELL

AB CHANCE

FUSE LINK, TYPE K, REMOVABLE HEAD, 200 K RATING
Buy Surplus As Low As
CAN$77.75
IN STOCK!
LEXMARK 40X6630
40X6630

LEXMARK

FUSER ASM-220V,C950/X95X
Buy Surplus As Low As
CAN$1,285.92
LEXMARK 40X2801
40X2801

LEXMARK

FUSER ASM-220V,E250/E35X/E450
Buy Surplus As Low As
CAN$424.65
LEXMARK 40X4196
40X4196

LEXMARK

FUSER ASM-100V,E238/240/33X/34
Buy Surplus As Low As
CAN$267.65
S&C ELECTRIC 279080
279080

S&C ELECTRIC

FUSE LINK 80AMP SPEED T POSITROL
Buy Surplus As Low As
CAN$8.37
IN STOCK!
LITTELFUSE 3951315000
3951315000

LITTELFUSE

FUSE PCB MOUNT 3.15AMP 125VAC
Buy Surplus As Low As
CAN$0.57
WOHNER 03181
03181

WOHNER

FUSE-LINK GG, NH 4A, 800 A, 500VAC, 440VDC
Buy New
CAN$722.00
WOHNER 03215
03215

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 29 X 118, 80 A, 600V, 200 KA
Buy New
CAN$249.00
WOHNER 03241
03241

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 54 X 181, 400 A , 600V, 200 KA
Buy New
CAN$963.00
WOHNER 31512
31512

WOHNER

FUSE LINK 40 A, FAST ACTING
Buy New
CAN$154.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!