Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
4EU3622-0CA00-0AA0

4EU3622-0CA00-0AA0

Manufactured by SIEMENS

SIEMENS 4EU3622-0CA00-0AA0
representative photo
click to zoom
Weight: 49.90 kgs
Estimated Value - CAN$8,558.83
Save as much as 55%
Last Value Update: 2017-02-22
Product Description
Warranty

Description

  • 4EU36220CA000AA0
  • KOMMUT.-THROTTLE F. INVERTER
  • PHASE: 3
  • UN1(V):400
  • ITHMAX 1(A) / F1(HZ):560 / 50
  • I LN (A): 504
  • UK(%):4
  • LN(MH):0,0377
  • TA/ISOKL: 40 / HR
  • IP00
  • CONNECTION: FLAT CONNECTION
  • EN 61558-2-20 &GT
  • UL/CSA RECOGNIZED &LT
  • &GT
  • CHOKE &LT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4EU3622-0CA00-0AA0
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 4EU3622-0CA00-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6,419.13
SKU: 35279173
Save Up To CAN$2,139.71!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4,879.01
SKU: 35279174
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4,237.55
SKU: 35279175
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,851.77
SKU: 35279176
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 4EU3622-0CA00-0AA0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

OPTO 22 FUSE05
FUSE05

OPTO 22

ELECTRONIC CARTRIDGE FUSE; FUSE CURRENT:5A; PEAK REFLOW COMPATIBLE (260 C) :NO ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$7.61
EMPHATEC 330042
330042

EMPHATEC

DEPRO, FMON8/120V, FUSE MONITOR, MONITORS FUSES / CB'S (UP TO 8 FUSES / CIRCUIT BREAKERS), ALARMS ON ...
Buy Surplus As Low As
CAN$133.08
LITTELFUSE 459750UR
459750UR

LITTELFUSE

PC BOARD FUSE, 3/4AMP, 125V
Buy Surplus As Low As
CAN$2.02
WOHNER 31236
31236

WOHNER

FUSE LINK CLASS CC, 2 A , FAST ACTING
Buy New
CAN$36.00
EATON CORPORATION 46KBR2
46KBR2

EATON CORPORATION

COOPER BUSSMANN

FUSE LINK 2AMP 46KV MEDIUM VOLTAGE
Buy Surplus As Low As
CAN$8.56
LEXMARK 99A1661
99A1661

LEXMARK

FUSER ASSEMBLY W220V 550W LAMP 010/212/01N/21N
Buy Surplus As Low As
CAN$883.70
LEXMARK 99A2402
99A2402

LEXMARK

PRINTER FUSER ASSEMBLY WITH LAMP 875W 115V
Buy Surplus As Low As
CAN$798.47
LEXMARK 40X5344
40X5344

LEXMARK

FUSER ASM,E260/E360/E460,110V
Buy Surplus As Low As
CAN$305.03
WOHNER 01679.000
01679.000

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 63 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 33
Buy New
CAN$4.36
SOCOMEC 64410005
64410005

SOCOMEC

NEUTRAL LINK S4 800-1250A
Buy Surplus As Low As
CAN$203.35
WOHNER 01687
01687

WOHNER

FUSE-LINK GG (GL), D01 FUSE LINK 6 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.35
WOHNER 01691
01691

WOHNER

FUSE-LINK GG (GL), D02 FUSE LINK 25 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.35
WOHNER 03217
03217

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 29 X 118, 100 A, 600 V, 200 KA
Buy New
CAN$202.00
WOHNER 03234
03234

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 41 X 146, 150 A , 600V, 200 KA
Buy New
CAN$504.00
WOHNER 31514
31514

WOHNER

FUSE LINK, CLASS J, 50A, FAST ACTING
Buy New
CAN$154.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$128.04
IN STOCK!