Home
 > 
Components
 > 
Fans/Thermal Management For Products and PC Board
 > 
SIEMENS
 > 
EWN:11453091001000

EWN:11453091001000

Manufactured by SIEMENS

SIEMENS EWN:11453091001000
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$302.24
Save as much as 52%
Last Value Update: 2020-09-14
Product Description
Warranty

Description

  • EWN11453091001000
  • COOLING FAN AHA090 /D127
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EWN:11453091001000
CategoryComponents
SubcategoryFans/Thermal Management For Products and PC Board
If you need a specific firmware or series relating to EWN:11453091001000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$241.07
SKU: 127086639
Save Up To CAN$61.17!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$183.50
SKU: 127086640
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$160.11
SKU: 127086641
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$145.72
SKU: 127086642
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to EWN:11453091001000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS XZM:58398160008004
XZM:58398160008004

SIEMENS

MODIFICATION KIT FOR MOTORS 1LE1 STANDARD VERSION, IP55 AH160; 2-8-POLE; RETROFIT OF BEARINGS FOR IN ...
Buy Surplus As Low As
CAN$340.02
SIEMENS FDU:A5E47762225
FDU:A5E47762225

SIEMENS

DISCONTINUED BY MANUFACTURER, BUSH 111X123X70 BAK3/6847
Buy Surplus As Low As
CAN$885.12
VISHAY CMF-55-226
CMF-55-226

VISHAY

DISCONTINUED BY MANUFACTURER, FUSE LINK, THROUGH HOLE, PCB MOUNT
Buy Surplus As Low As
CAN$0.57
IN STOCK!
EMPHATEC 330111
330111

EMPHATEC

DEPRO, FOVP , FUSED OVERVOLTAGE PROTECTOR MODULE, OVERCURRENT/OVERVOLTAGE PROTECTION, W/ LED (GREEN- ...
Buy Surplus As Low As
CAN$26.91
WOHNER 03534
03534

WOHNER

FUSE-LINK GG (GL), NH 00, 160 A, 500 V AC, 440 V DC
Buy New
CAN$25.00
IN STOCK!
SIBA 2018920-200
2018920-200

SIBA

FUSE, 200 AMP, 690/700VNH00
Buy Surplus As Low As
CAN$42.00
LEXMARK 56P2544
56P2544

LEXMARK

FUSER ASSEMBLY W/220V LAMP, 000/010/200/210
Buy Surplus As Low As
CAN$796.97
LEXMARK 99A1190
99A1190

LEXMARK

FUSER ASSEMBLY W/115V 750W LAMP 2420/2450/2455
Buy Surplus As Low As
CAN$725.20
LEXMARK 99A1969
99A1969

LEXMARK

FUSER ASSEMBLY W115V 550W LAMP 010/212/01N/21N/23V/23E
Buy Surplus As Low As
CAN$607.07
LEXMARK 12G4185
12G4185

LEXMARK

FUSER ASSEMBLY, HV, W820
Buy Surplus As Low As
CAN$1,788.32
MERSEN RL80
RL80

MERSEN

FERRAZ SHAWMUT

RENEWABLE LINK 250V 80A RL
Buy Surplus As Low As
CAN$4.88
IN STOCK!
SOCOMEC 68520100
68520100

SOCOMEC

FUSE, DIN0, 100A, GL/GG+STRKR
Buy Surplus As Low As
CAN$46.35
WOHNER 01673
01673

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 10 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 27
Buy New
CAN$4.12
WOHNER 01678
01678

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 50 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 33
Buy New
CAN$4.01
WOHNER 03183
03183

WOHNER

FUSE-LINK GG, NH 4A, 1250 A, 500VAC, 440VDC
Buy New
CAN$872.00
WOHNER 03219
03219

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 41 X 146, 125 A, 600 V, 200 KA
Buy New
CAN$453.00
WOHNER 03226
03226

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 54 X 181, 350 A, 600 V, 200 KA
Buy New
CAN$948.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!