Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
JTA:TEU9932-0FP00-4EA0

JTA:TEU9932-0FP00-4EA0

Manufactured by SIEMENS

SIEMENS JTA:TEU9932-0FP00-4EA0
representative photo
click to zoom
Weight: 11.79 kgs
Estimated Value - CAN$2,271.32
Save as much as 57%
Last Value Update: 2024-05-28
Product Description
Warranty

Description

  • JTATEU99320FP004EA0
  • OUTPUT CHOKE 690V 22 -37 KW
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #JTA:TEU9932-0FP00-4EA0
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to JTA:TEU9932-0FP00-4EA0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,615.63
SKU: 126991791
Save Up To CAN$655.69!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,227.94
SKU: 126991792
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,066.36
SKU: 126991793
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$969.47
SKU: 126991794
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to JTA:TEU9932-0FP00-4EA0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 6FC5397-7EP40-0BA2
6FC5397-7EP40-0BA2

SIEMENS

SINUMERIK 808D, EXTENDED DOCUMENTATION FUNCTION MANUAL EDITION 06/17, ENGLISH
Buy Surplus As Low As
CAN$42.26
SIEMENS 6SL3097-4AH00-0BP5
6SL3097-4AH00-0BP5

SIEMENS

SINAMICS S120 DOCUMENTATION CONTROL UNITS AND ADDITIONAL SYSTEM COMPONENTS MANUAL EDITION 04/15, ENG ...
Buy Surplus As Low As
CAN$82.75
EATON CORPORATION GDC-1/2
GDC-1/2

EATON CORPORATION

BUSSMANN FUSETRON

FUSE 1/2AMP 250V TIME DELAY 5MMX20MM
Buy Surplus As Low As
CAN$2.13
EATON CORPORATION GDC-1/4
GDC-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, TIME DELAY FUSE,1/4AMP, 250V, 5MMX20MM
Buy Surplus As Low As
CAN$2.40
IN STOCK!
LITTELFUSE 0.5A-125V
0.5A-125V

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$6.63
OPTO 22 FUSE05
FUSE05

OPTO 22

ELECTRONIC CARTRIDGE FUSE; FUSE CURRENT:5A; PEAK REFLOW COMPATIBLE (260 C) :NO ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$7.58
WOHNER 03918
03918

WOHNER

FUSE-LINK GG (GL), NH 00, 80 A, 690 V AC, 250 V DC
Buy New
CAN$33.00
IN STOCK!
LEXMARK 40X7624
40X7624

LEXMARK

FUSER ASM-100V,CX310/41/51/6,R
Buy Surplus As Low As
CAN$306.99
LEXMARK 40X2504
40X2504

LEXMARK

FUSER ASM-220V,X85X/X86X
Buy Surplus As Low As
CAN$909.05
SOCOMEC 68520100
68520100

SOCOMEC

FUSE, DIN0, 100A, GL/GG+STRKR
Buy Surplus As Low As
CAN$46.20
WOHNER 01672
01672

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 6 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 27
Buy New
CAN$3.67
WOHNER 01693
01693

WOHNER

FUSE-LINK GG (GL), D02 FUSE LINK 50 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$4.68
WOHNER 03214
03214

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 29 X 118, 70 A, 600V, 200 KA
Buy New
CAN$234.00
WOHNER 03221
03221

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 41 X 146, 175 A, 600 V, 200 KA
Buy New
CAN$453.00
WOHNER 03227
03227

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 54 X 181, 400 A, 600 V, 200 KA
Buy New
CAN$830.00
WOHNER 31514
31514

WOHNER

FUSE LINK, CLASS J, 50A, FAST ACTING
Buy New
CAN$154.00
TE CONNECTIVITY RUEF135
RUEF135

TE CONNECTIVITY

AMP

POLYSWITCH, RADIAL, 1.35A; PRODUCT RANGE:POLYSWITCH RUEF SERIES; HOLDING CURRENT:1.35A; TRIPPING CUR ...
Buy Surplus As Low As
CAN$0.85
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!