KWA:107180829

Manufactured by SIEMENS

SIEMENS KWA:107180829
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$86.35
Save as much as 56%
Last Value Update: 2022-09-14
Product Description
Warranty

Description

  • KWA107180829
  • SPARE PART COOLING FAN METAL 4P 1LE7.1A-1B(AH100-112)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KWA:107180829
CategoryComponents
SubcategoryFans/Thermal Management For Products and PC Board
If you need a specific firmware or series relating to KWA:107180829, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$62.97
SKU: 127099498
Save Up To CAN$23.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$48.57
SKU: 127099499
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$43.18
SKU: 127099500
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$37.78
SKU: 127099501
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KWA:107180829, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS FDU:70000004816884
FDU:70000004816884

SIEMENS

KEY PRL B 18X11X40 D6885 E335G
Buy Surplus As Low As
CAN$2.12
SIEMENS LMH:ZSD51298132100221
LMH:ZSD51298132100221

SIEMENS

*REPAIR PART* BEARING SHIELD B3 GG 6208 NDE 1LE0...-1C S-PAINT FINISH 1LE0 AH 132
Buy Surplus As Low As
CAN$525.32
EATON CORPORATION GDC-1/4
GDC-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, TIME DELAY FUSE,1/4AMP, 250V, 5MMX20MM
Buy Surplus As Low As
CAN$2.41
IN STOCK!
MULTICOMP MST 1A 250V
MST 1A 250V

MULTICOMP

FUSE, PCB, 1A, 250V, SLOW BLOW; FUSE CURRENT:1A; VOLTAGE RATING VAC:250VAC; PRODUCT RANGE:MULTICOMP ...
Buy Surplus As Low As
CAN$0.16
EMPHATEC 330015
330015

EMPHATEC

DEPRO, FMON8/24V, FUSE MONITOR, MONITORS FUSES/CB'S (UP TO 8 FUSES / CIRCUIT BREAKERS), ALARMS ON FA ...
Buy Surplus As Low As
CAN$124.11
EMPHATEC 330111
330111

EMPHATEC

DEPRO, FOVP , FUSED OVERVOLTAGE PROTECTOR MODULE, OVERCURRENT/OVERVOLTAGE PROTECTION, W/ LED (GREEN- ...
Buy Surplus As Low As
CAN$26.91
LEXMARK 56P2544
56P2544

LEXMARK

FUSER ASSEMBLY W/220V LAMP, 000/010/200/210
Buy Surplus As Low As
CAN$796.97
LEXMARK 99A2422
99A2422

LEXMARK

FUSER ASSEMBLY W/220V 630W LAMP
Buy Surplus As Low As
CAN$883.70
LEXMARK 40X8506
40X8506

LEXMARK

MS71X FUSER, 110-120V, TYPE 17
Buy Surplus As Low As
CAN$650.44
LEXMARK 40X7563
40X7563

LEXMARK

FUSER ASM-220V,C54X,X543/X544
Buy Surplus As Low As
CAN$417.18
LEXMARK 40X5344
40X5344

LEXMARK

FUSER ASM,E260/E360/E460,110V
Buy Surplus As Low As
CAN$305.03
WOHNER 01679.000
01679.000

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 63 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 33
Buy New
CAN$4.36
HUBBELL M100T23
M100T23

HUBBELL

FUSE LINK SOLID HEAD 100AMP
Buy Surplus As Low As
CAN$8.56
IN STOCK!
MARS 34708
34708

MARS

300F FUSE LINK RND 10/PK
Buy Surplus As Low As
CAN$86.72
WOHNER 01674
01674

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 16 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 27
Buy New
CAN$4.12
WOHNER 03217
03217

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 29 X 118, 100 A, 600 V, 200 KA
Buy New
CAN$202.00
WOHNER 03239
03239

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 54 X 181, 300 A , 600V, 200 KA
Buy New
CAN$963.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!