LMH:6100379119

Manufactured by SIEMENS

SIEMENS LMH:6100379119
representative photo
click to zoom
Weight: 3.18 kgs
Estimated Value - CAN$359.89
Save as much as 57%
Last Value Update: 2022-09-14
Product Description
Warranty

Description

  • LMH6100379119
  • *SPARE PART* FAN PLASTIC
  • 2-POLE 1LG0 AH 315-355
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #LMH:6100379119
CategoryComponents
SubcategoryFans/Thermal Management For Products and PC Board
If you need a specific firmware or series relating to LMH:6100379119, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$257.83
SKU: 127103632
Save Up To CAN$102.06!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$196.96
SKU: 127103633
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$171.89
SKU: 127103634
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$155.77
SKU: 127103635
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to LMH:6100379119, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS FDU:70000004071404
FDU:70000004071404

SIEMENS

STLE 100ZLSA4P M17 220/380V50
Buy Surplus As Low As
CAN$506.71
SIEMENS CZF:36197337393500
CZF:36197337393500

SIEMENS

*SPARE PART* BEARING THERMOMETER 2XPT100-KIT/L=2200 ALL AH
Buy Surplus As Low As
CAN$1,409.13
Repair Yours
CAN$1,170.99
WESTINGHOUSE 8449A64G01
8449A64G01

WESTINGHOUSE

AMPLIFIER BOARD
Buy Surplus As Low As
CAN$564.32
Repair Yours
CAN$413.56
EATON CORPORATION 71669
71669

EATON CORPORATION

BUSSMANN

FUSE 4AMP 125V FAST ACTING 5X20MM
Buy Surplus As Low As
CAN$0.38
LITTELFUSE 0216001P
0216001P

LITTELFUSE

ELECTRONIC CARTRIDGE FUSE; VOLTAGE RATING VAC:250V; FUSE CURRENT:1A; BREAKING CAPACITY:1.5KA @ 250VA ...
Buy Surplus As Low As
CAN$0.56
WOHNER 31236
31236

WOHNER

FUSE LINK CLASS CC, 2 A , FAST ACTING
Buy New
CAN$36.00
S&C ELECTRIC 265100
265100

S&C ELECTRIC

FUSE LINK 100AMP SPEED-K POSITROL
Buy Surplus As Low As
CAN$23.64
LEXMARK 56P2542
56P2542

LEXMARK

FUSER ASSEMBLY W/115V LAMP, 000/010/200/210
Buy Surplus As Low As
CAN$610.11
LEXMARK 56P2855
56P2855

LEXMARK

FUSER ASSEMBLY, WEB OILER 115 V 500W
Buy Surplus As Low As
CAN$881.93
LEXMARK 99A1190
99A1190

LEXMARK

FUSER ASSEMBLY W/115V 750W LAMP 2420/2450/2455
Buy Surplus As Low As
CAN$716.48
LEXMARK 99A2404
99A2404

LEXMARK

FUSER ASSEMBLY W220V 875W LAMP 722/72N
Buy Surplus As Low As
CAN$784.43
LEXMARK 40X5346
40X5346

LEXMARK

FUSER ASM-100V,E260/E360/E460
Buy Surplus As Low As
CAN$308.75
WOHNER 01677
01677

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 35 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 33
Buy New
CAN$4.01
WOHNER 01679
01679

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 63 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 33
Buy New
CAN$4.23
WOHNER 01693
01693

WOHNER

FUSE-LINK GG (GL), D02 FUSE LINK 50 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$4.68
WOHNER 03230
03230

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 29 X 118, 90 A , 600V, 200 KA
Buy New
CAN$265.00
WOHNER 03243
03243

WOHNER

FUSE-LINK GG (GL), NH 000, 125 A, 400 VAC, 250 VDC
Buy New
CAN$71.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!