Home
 > 
Components
 > 
Tube
 > 
SIEMENS
 > 
NMA:A1AH2032060

NMA:A1AH2032060

Manufactured by SIEMENS

SIEMENS NMA:A1AH2032060
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$79,337.09
Save as much as 40%
Last Value Update: 2020-09-14
Product Description
Warranty

Description

  • NMAA1AH2032060
  • DISCONTINUED BY MANUFACTURER
  • TUBE BUNDLE HEAT EXCHANGER VDL NET WEIGHT 250 KG
  • PS 40 BAR TS 0-90°C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #NMA:A1AH2032060
CategoryComponents
SubcategoryTube
If you need a specific firmware or series relating to NMA:A1AH2032060, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$60,296.19
SKU: 127121029
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$52,362.48
SKU: 127121030
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$47,602.25
SKU: 127121031
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to NMA:A1AH2032060, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS FDU:70000004055456
FDU:70000004055456

SIEMENS

DISCONTINUED BY MANUFACTURER, STLA 071MH4 M10 230/400V50
Buy Surplus As Low As
CAN$442.56
SIEMENS LMH:101925849
LMH:101925849

SIEMENS

REPAIR PART STANDARD PAINT FINISH 1LE0 IE3 AH315 (-3A)
Buy Surplus As Low As
CAN$235.67
LITTELFUSE 0.5A-125V
0.5A-125V

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$6.66
LITTELFUSE 0434.250NR
0434.250NR

LITTELFUSE

FUSE PC BOARD .250AMP 32VOLT FAST-ACT SHORT LAG
Buy Surplus As Low As
CAN$0.90
MULTICOMP MST 1A 250V
MST 1A 250V

MULTICOMP

FUSE, PCB, 1A, 250V, SLOW BLOW; FUSE CURRENT:1A; VOLTAGE RATING VAC:250VAC; PRODUCT RANGE:MULTICOMP ...
Buy Surplus As Low As
CAN$0.16
VISHAY 036
036

VISHAY

MILWAUKEE RESISTOR

FUSE SHUNT .036OHM
Buy Surplus As Low As
CAN$17.94
WOHNER 03534
03534

WOHNER

FUSE-LINK GG (GL), NH 00, 160 A, 500 V AC, 440 V DC
Buy New
CAN$25.00
IN STOCK!
LEXMARK 99A1190
99A1190

LEXMARK

FUSER ASSEMBLY W/115V 750W LAMP 2420/2450/2455
Buy Surplus As Low As
CAN$725.20
LEXMARK 40X2504
40X2504

LEXMARK

FUSER ASM-220V,X85X/X86X
Buy Surplus As Low As
CAN$912.11
LEXMARK 40X2591
40X2591

LEXMARK

FUSER ASSEMBLY W/100 V LAMP
Buy Surplus As Low As
CAN$479.98
SOCOMEC 64210002
64210002

SOCOMEC

NEUTRAL LINK S2 400A
Buy Surplus As Low As
CAN$38.88
WOHNER 01678
01678

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 50 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 33
Buy New
CAN$4.01
WOHNER 01687
01687

WOHNER

FUSE-LINK GG (GL), D01 FUSE LINK 6 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.35
WOHNER 01693
01693

WOHNER

FUSE-LINK GG (GL), D02 FUSE LINK 50 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$4.68
WOHNER 03215
03215

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 29 X 118, 80 A, 600V, 200 KA
Buy New
CAN$249.00
WOHNER 03226
03226

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 54 X 181, 350 A, 600 V, 200 KA
Buy New
CAN$948.00
WOHNER 31543
31543

WOHNER

CYLINDER, FUSE LINK 8 A
Buy New
CAN$25.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!