Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SIEMENS
 > 
NMA:A5E02389538

NMA:A5E02389538

Manufactured by SIEMENS

SIEMENS NMA:A5E02389538
representative photo
click to zoom
Weight: 63.05 kgs
Estimated Value - CAN$13,370.88
Save as much as 55%
Last Value Update: 2020-09-14
Product Description
Warranty

Description

  • NMAA5E02389538
  • FAN SET
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #NMA:A5E02389538
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to NMA:A5E02389538, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$10,029.04
SKU: 127127044
Save Up To CAN$3,341.84!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7,622.14
SKU: 127127045
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6,620.30
SKU: 127127046
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6,018.13
SKU: 127127047
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to NMA:A5E02389538, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS FDU:70000004726796
FDU:70000004726796

SIEMENS

KEY PRL B 32X18X80 N533.05 C45+ C GEH
Buy Surplus As Low As
CAN$13.73
SIEMENS US2:1222012-026
US2:1222012-026

SIEMENS

CAN CONNECTORS FOR MAKING CAN EXTENSION CABLES
Buy Surplus As Low As
CAN$125.01
CHELSEA HVB30T
HVB30T

CHELSEA

FAN 30INCH 2SPD 1/3HP 480/320FAN RPM 7400/4900CFM
Buy Surplus As Low As
CAN$1,327.81
Repair Yours
CAN$973.45
SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.73
EBM PAPST 7600S
7600S

EBM PAPST

PAPST

FAN ASSEMBLY, 40W, 115VAC
Buy Surplus As Low As
CAN$102.83
ALTRA INDUSTRIAL MOTION 781711469286
781711469286

ALTRA INDUSTRIAL MOTION

BOSTON GEAR

VENT PLUG EXT-3/8
Buy Surplus As Low As
CAN$4.74
SPC 3405
3405

SPC

SPC TECHNOLOGY

FAN COLLING WHEATSINK 12VDC
Buy Surplus As Low As
CAN$22.35
Repair Yours
Contact Us
NEW YORK BLOWER 2206S10
2206S10

NEW YORK BLOWER

BLOWER WHEEL 22.5INCH DIA
Buy Surplus As Low As
CAN$715.32
CHICAGO BLOWER L-2
L-2

CHICAGO BLOWER

BLOWER 8IN INLET 5IN OUTLET 26IN DIA WHL OEM
Buy Surplus As Low As
CAN$4,202.51
HAMMOND MANUFACTURING PF7000230
PF7000230

HAMMOND MANUFACTURING

506 CFM FILTER FAN, 230V
Buy Surplus As Low As
CAN$853.91
SUNON KDE2404PKV2
KDE2404PKV2

SUNON

FAN DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING DC FAN, KD SERIES, 40X40X20 MM, VAPO BEARING
Buy Surplus As Low As
CAN$32.79
CARLO GAVAZZI WT305
WT305

CARLO GAVAZZI

FILTER FAN 214X214 230VAC
Buy Surplus As Low As
CAN$554.37
Repair Yours
CAN$393.06
RITTAL 3169.007
3169.007

RITTAL

DISCONTINUED BY MANUFACTURER 01/30/2017, ROOF-MOUNTED FAN, ROOF VENT, 1 PHASE, 115 VAC, 50/60 HZ, 21 ...
Buy Surplus As Low As
CAN$625.91
Repair Yours
CAN$440.37
IN STOCK!
RITTAL 3341115
3341115

RITTAL

19IN RACKMOUNT FAN TRAY, 3FANS, 115VAC, 85MM FAN DEPTH
Buy Surplus As Low As
CAN$751.09
RITTAL 3327617
3327617

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN, 423CFM, 115V, 50/60HZ, RAL7035, TYPE 12, WITH FILTER MAT ...
Buy Surplus As Low As
CAN$1,393.39
Repair Yours
CAN$989.55
RITTAL 9969938
9969938

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 208V, RAL7035
Buy Surplus As Low As
CAN$233.97
HONEYWELL 32006803-002
32006803-002

HONEYWELL

FAN ASSEMBLY, UP TO 7.5HP NXS
Buy Surplus As Low As
CAN$202.67
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!