Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
SIEMENS
 > 
XZM:51458100220001

XZM:51458100220001

Manufactured by SIEMENS

SIEMENS XZM:51458100220001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$74.35
Save as much as 46%
Last Value Update: 2023-10-26
Product Description
Warranty

Description

  • XZM51458100220001
  • ***SPARE PART*** FAN PP 100X35X28.2 W.KEY 1LE0 AH100 (-1A)
  • AH112 (-1B)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #XZM:51458100220001
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to XZM:51458100220001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$65.42
SKU: 218662324
Save Up To CAN$8.92!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$50.56
SKU: 218662523
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$44.61
SKU: 218662679
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$40.15
SKU: 218662898
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to XZM:51458100220001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS CZF:A5E46165524
CZF:A5E46165524

SIEMENS

***SPARE PART*** INSUL. TUBE 6220 VYNCOLIT X655
Buy Surplus As Low As
CAN$35.69
SIEMENS XZM:51458112940151
XZM:51458112940151

SIEMENS

***SPARE PART*** ALU. COOLING FAN 4-8P 190X25X51 1LE1.0.-1B BALANCED
Buy Surplus As Low As
CAN$35.69
HONEYWELL 51400646-100
51400646-100

HONEYWELL

MEASUREX

DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, DUAL FAN, FOR 5 SLOT CHASSIS
Buy Surplus As Low As
CAN$661.67
Repair Yours
CAN$466.86
IN STOCK!
EBM PAPST 8800N
8800N

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN,SUPPLY VOLTAGE:115V, CURRENT TYPE:AC, FAN FRAME SIZE:80MM, E ...
Buy Surplus As Low As
CAN$357.66
IN STOCK!
ORIENTAL MOTOR MRS18-DUL
MRS18-DUL

ORIENTAL MOTOR

AXIAL FLOW FAN, 200-230 V, SINGLE PHASE, 0.4-0.5 AMP
Buy Surplus As Low As
CAN$320.40
ZIEHL ABEGG RH35M-4EK.4F.1R
RH35M-4EK.4F.1R

ZIEHL ABEGG

DISCONTINUED BY MANUFACTURER, CENTRIFUGAL FAN, 115V, 60HZ, THERMALL PROTECTED
Buy Surplus As Low As
CAN$2,861.28
Repair Yours
CAN$1,983.26
CHELSEA S36A
S36A

CHELSEA

SHUTTER VENTILATOR 36X36 WHITE
Buy Surplus As Low As
CAN$241.42
JOHNSON CONTROLS LC-12A
LC-12A

JOHNSON CONTROLS

PENN BASO

EXHAUST FAN ROOF MOUNTED
Buy Surplus As Low As
CAN$1,788.30
Repair Yours
CAN$1,311.93
SUNON KDE2412PMS1-6AM
KDE2412PMS1-6AM

SUNON

FAN 4-11/16 INCH SQ .35AMP 24VDC 105CFM
Buy Surplus As Low As
CAN$44.71
AMETEK 116161-00
116161-00

AMETEK

LAMB ELECTRIC

VACUUM BLOWER 115VAC
Buy Surplus As Low As
CAN$682.54
HAMMOND MANUFACTURING PF7000230
PF7000230

HAMMOND MANUFACTURING

506 CFM FILTER FAN, 230V
Buy Surplus As Low As
CAN$853.91
CARLO GAVAZZI WT305
WT305

CARLO GAVAZZI

FILTER FAN 214X214 230VAC
Buy Surplus As Low As
CAN$554.37
Repair Yours
CAN$393.06
RITTAL 3108.115
3108.115

RITTAL

ENCLOSURE INTERNAL FAN, 1 PHASE, 115 VAC, 50/60 HZ, 100CFM, 160M3/H
Buy Surplus As Low As
CAN$329.35
IN STOCK!
RITTAL 3352230
3352230

RITTAL

19IN. VOMT FAN TRAY 285 CFM, 3 FANS 105MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$961.21
RITTAL 9964163
9964163

RITTAL

FAN ROOF 550 CFM 115V 50-60HZ, ROOFMTG, WITH FINGER GUARD, 6" CORD,
Buy Surplus As Low As
CAN$275.70
RITTAL 9966814
9966814

RITTAL

FAN, PAGODA, 360 CFM, 115 V, 50-60 HZ, RAL 7035
Buy Surplus As Low As
CAN$1,578.18
IN STOCK!
HONEYWELL 32006803-002
32006803-002

HONEYWELL

FAN ASSEMBLY, UP TO 7.5HP NXS
Buy Surplus As Low As
CAN$202.67
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!