Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
XZM:55190000516317

XZM:55190000516317

Manufactured by SIEMENS

SIEMENS XZM:55190000516317
representative photo
click to zoom
Weight: 9.07 kgs
Estimated Value - CAN$2,766.09
Save as much as 57%
Last Value Update: 2022-09-14
Product Description
Warranty

Description

  • XZM55190000516317
  • *REPAIR PART* BRAKE COIL BFK458-20E 205 V 260 NM 1LG4
  • 1LG6
  • 1LE1 AH 180
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #XZM:55190000516317
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to XZM:55190000516317, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,977.29
SKU: 157342657
Save Up To CAN$788.80!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,503.65
SKU: 157342658
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,306.45
SKU: 157342659
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,186.72
SKU: 157342660
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to XZM:55190000516317, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS XZM:51298100110107
XZM:51298100110107

SIEMENS

*REPAIR PART* TERMINAL BOX COVER, BEARING SHIELD B3 GG 6306 L25/L21 1LE15; POS. 6.20. AH 100
Buy Surplus As Low As
CAN$63.39
SIEMENS XZM:59990000910000
XZM:59990000910000

SIEMENS

DATA SHEET FROM CA01 WITH CUSTOMER- SPECIFIC DATA
Buy Surplus As Low As
CAN$279.95
EATON CORPORATION GDC-1/2
GDC-1/2

EATON CORPORATION

BUSSMANN FUSETRON

FUSE 1/2AMP 250V TIME DELAY 5MMX20MM
Buy Surplus As Low As
CAN$2.13
OPTO 22 FUSE05
FUSE05

OPTO 22

ELECTRONIC CARTRIDGE FUSE; FUSE CURRENT:5A; PEAK REFLOW COMPATIBLE (260 C) :NO ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$7.58
EMPHATEC 330015
330015

EMPHATEC

DEPRO, FMON8/24V, FUSE MONITOR, MONITORS FUSES/CB'S (UP TO 8 FUSES / CIRCUIT BREAKERS), ALARMS ON FA ...
Buy Surplus As Low As
CAN$123.69
WOHNER 03558
03558

WOHNER

FUSE-LINK GG, NH 1, 160 A, 500 V AC, 440 V DC
Buy New
CAN$33.00
IN STOCK!
ASEA BROWN BOVERI 1SFA899020R2690
1SFA899020R2690

ASEA BROWN BOVERI

PSPCB-690C/S SPARE PCB (PSPCB-690C/S)
Buy Surplus As Low As
CAN$910.29
LEXMARK 56P1555
56P1555

LEXMARK

MAINT KIT UPGRD WEB OILER 115V
Buy Surplus As Low As
CAN$1,229.46
HUBBELL M200KA23
M200KA23

HUBBELL

AB CHANCE

FUSE LINK, TYPE K, REMOVABLE HEAD, 200 K RATING
Buy Surplus As Low As
CAN$77.49
IN STOCK!
LEXMARK 40X7563
40X7563

LEXMARK

FUSER ASM-220V,C54X,X543/X544
Buy Surplus As Low As
CAN$415.78
LEXMARK 40X1277
40X1277

LEXMARK

E120 FUSER ASSEMBLY, 220 V
Buy Surplus As Low As
CAN$254.83
WOHNER 01687
01687

WOHNER

FUSE-LINK GG (GL), D01 FUSE LINK 6 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.35
WOHNER 03183
03183

WOHNER

FUSE-LINK GG, NH 4A, 1250 A, 500VAC, 440VDC
Buy New
CAN$872.00
WOHNER 03225
03225

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 54 X 181, 300 A, 600 V, 200 KA
Buy New
CAN$877.00
WOHNER 03239
03239

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 54 X 181, 300 A , 600V, 200 KA
Buy New
CAN$963.00
WOHNER 31407
31407

WOHNER

CLASS CC FUSE LINK 12 A
Buy New
CAN$36.00
WOHNER 31515
31515

WOHNER

FUSE LINK CLASS J, 60 A, FAST ACTING
Buy New
CAN$142.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!