Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
XZM:55190000516464

XZM:55190000516464

Manufactured by SIEMENS

SIEMENS XZM:55190000516464
representative photo
click to zoom
Weight: 3.63 kgs
Estimated Value - CAN$2,088.67
Save as much as 57%
Last Value Update: 2022-09-14
Product Description
Warranty

Description

  • XZM55190000516464
  • *REPAIR PART* BRAKE COIL BFK458-16E 180 V DC 100 NM LE1 AH 132
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #XZM:55190000516464
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to XZM:55190000516464, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,493.19
SKU: 127083667
Save Up To CAN$595.48!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,135.19
SKU: 127083668
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$985.87
SKU: 127083669
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$895.92
SKU: 127083670
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to XZM:55190000516464, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS US2:1291022-166
US2:1291022-166

SIEMENS

FITTING, UNION ELBOW, 3/8 OD, (SS-600-9)
Buy Surplus As Low As
CAN$197.89
SIEMENS NMA:U670027001
NMA:U670027001

SIEMENS

****SPARE PART**** CABLE ENTRY (PLATE)
Buy Surplus As Low As
CAN$286.05
OMRON B7AM-8B36
B7AM-8B36

OMRON

I/O LINK MODULE, 8IN8OUTNPN HI
Buy Surplus As Low As
CAN$1,312.83
MULTICOMP MST 1A 250V
MST 1A 250V

MULTICOMP

FUSE, PCB, 1A, 250V, SLOW BLOW; FUSE CURRENT:1A; VOLTAGE RATING VAC:250VAC; PRODUCT RANGE:MULTICOMP ...
Buy Surplus As Low As
CAN$0.16
ALLEN BRADLEY 12M09-00002-00
12M09-00002-00

ALLEN BRADLEY

FUSE ASSEMBLY BOARD
Buy Surplus As Low As
CAN$876.67
Repair Yours
CAN$573.76
EMPHATEC 330111
330111

EMPHATEC

DEPRO, FOVP , FUSED OVERVOLTAGE PROTECTOR MODULE, OVERCURRENT/OVERVOLTAGE PROTECTION, W/ LED (GREEN- ...
Buy Surplus As Low As
CAN$26.91
CONVERTEAM K81PEX250
K81PEX250

CONVERTEAM

GEC

DISCONTINUED BY MANUFACTURER, FUSE LINK, 250 AMP, 3.6 KV
Buy Surplus As Low As
CAN$179.43
IN STOCK!
WOHNER 31236
31236

WOHNER

FUSE LINK CLASS CC, 2 A , FAST ACTING
Buy New
CAN$36.00
LEXMARK 56P2545
56P2545

LEXMARK

FUSER ASSEMBLY W/115V LAMP, 400/410
Buy Surplus As Low As
CAN$581.65
LEXMARK 99A1585
99A1585

LEXMARK

FUSER ASSEMBLY W/220V 875W LAMP 414/616/41B/41L/41N/61N
Buy Surplus As Low As
CAN$937.52
LEXMARK 40X6630
40X6630

LEXMARK

FUSER ASM-220V,C950/X95X
Buy Surplus As Low As
CAN$1,285.92
LEXMARK 40X1277
40X1277

LEXMARK

E120 FUSER ASSEMBLY, 220 V
Buy Surplus As Low As
CAN$255.69
LEXMARK 40X2802
40X2802

LEXMARK

FUSER ASM-100V,E250/E35X/E450
Buy Surplus As Low As
CAN$318.49
MULTICOMP MCPFP-3A-125V
MCPFP-3A-125V

MULTICOMP

FUSE PCB 3A 125V FAST ACTING
Buy Surplus As Low As
CAN$0.29
WOHNER 03221
03221

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 41 X 146, 175 A, 600 V, 200 KA
Buy New
CAN$453.00
WOHNER 03231
03231

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 29 X 118, 100 A , 600V, 200 KA
Buy New
CAN$242.00
WOHNER 03233
03233

WOHNER

FUSE-LINK, CLASS J, TIME DELAY, 41 X 146, 125 A , 600V, 200 KA
Buy New
CAN$504.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!