Home
 > 
Components
 > 
Battery
 > 
SIEMENS
 > 
TEXAS INSTRUMENTS PLC
 > 
2459154-0002

2459154-0002

Manufactured by SIEMENS TEXAS INSTRUMENTS PLC

SIEMENS 2459154-0002
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$62.59
Save as much as 38%
Last Value Update: 2010-08-16
Product Description
Warranty

Description

  • 24591540002
  • DISCONTINUED BY MANUFACTURER
  • BATTERY LITHIUM 3V 1200MAH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2459154-0002
CategoryComponents
SubcategoryBattery
Radwell Verified Substitute Option
Available to Order
If you need a specific firmware or series relating to 2459154-0002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$47.69
SKU: 12161101
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$41.73
SKU: 12161102
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$38.75
SKU: 12161103
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2459154-0002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 2459154-0003
2459154-0003

SIEMENS

TEXAS INSTRUMENTS PLC

BATTERY LITHIUM 3V 1200MAH
Buy Surplus As Low As
CAN$134.12
WESTERN RESERVE CONTROLS WRC4FUSE1
WRC4FUSE1

WESTERN RESERVE CONTROLS

FUSE KIT, 1 AMP, FORK TERMINAL
Buy Surplus As Low As
CAN$29.81
HAAS SDIST
SDIST

HAAS

PC BOARD
Buy Surplus As Low As
CAN$758.54
Repair Yours
CAN$542.94
EATON CORPORATION GDC-1/2
GDC-1/2

EATON CORPORATION

BUSSMANN FUSETRON

FUSE 1/2AMP 250V TIME DELAY 5MMX20MM
Buy Surplus As Low As
CAN$2.13
SHAMROCK 9134
9134

SHAMROCK

SHAMROCK T&B

1X12 GALVANIZED NIPPLE
Buy Surplus As Low As
CAN$594.61
Repair Yours
CAN$435.56
SIBA 189140-2.5
189140-2.5

SIBA

FUSE LINK, TIME DELAY, CERAMIC, 500 VAC, 6X32 MM, 2.5 AMP
Buy Surplus As Low As
CAN$6.47
IN STOCK!
LEXMARK 56P2546
56P2546

LEXMARK

FUSER ASSEMBLY W/220V LAMP, 400/410
Buy Surplus As Low As
CAN$758.54
LEXMARK 99A1192
99A1192

LEXMARK

FUSER ASSEMBLY 115V 750W LAMP 3455
Buy Surplus As Low As
CAN$728.73
LEXMARK 99A1977
99A1977

LEXMARK

FUSER ASSEMBLY W/115V 875W LAMP 414/616/41B/41L/41N/61N
Buy Surplus As Low As
CAN$731.71
LEXMARK 99A2401
99A2401

LEXMARK

FUSER ASSEMBLY W/220V 875W LAMP 520/52N
Buy Surplus As Low As
CAN$777.91
LEXMARK 40X2378
40X2378

LEXMARK

FUSER ASM-100V,X85X/X86X
Buy Surplus As Low As
CAN$1,160.91
HUBBELL M100T23
M100T23

HUBBELL

FUSE LINK SOLID HEAD 100AMP
Buy Surplus As Low As
CAN$8.53
IN STOCK!
MULTICOMP MCPFP-3A-125V
MCPFP-3A-125V

MULTICOMP

FUSE PCB 3A 125V FAST ACTING
Buy Surplus As Low As
CAN$0.28
MERSEN RL80
RL80

MERSEN

FERRAZ SHAWMUT

RENEWABLE LINK 250V 80A RL
Buy Surplus As Low As
CAN$4.88
IN STOCK!
WOHNER 01679
01679

WOHNER

FUSE-LINK GG (GL), D-FUSE LINK 63 A, 500 V AC / 500 V DC, 50 KA AC / 8 KA DC, E 33
Buy New
CAN$4.23
WOHNER 01689
01689

WOHNER

FUSE-LINK GG (GL), D01 FUSE LINK 16 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.02
PHILIPS ECG1366
ECG1366

PHILIPS

ECG RELAYS

IC CHIP, 5.5W, 13.2V, 4OHM, 10PIN
Buy Surplus As Low As
CAN$7.58
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!