Home
 > 
Cutting HSS & Solid Carbide
 > 
Drill Bit
 > 
SPC
 > 
DURATOOL
 > 
10-000 2.5MM

10-000 2.5MM

Manufactured by SPC DURATOOL

SPC 10-000 2.5MM
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.55
Save as much as 40%
Last Value Update: 2013-03-15
Product Description
Warranty

Description

  • 1000025MM
  • R/FORGED J/DRILL2.5MM
  • EFFECTIVE LENGTH:30MM
  • OVERALL LENGTH:57MM
  • DRILL BIT TYPE:TWIST / JOBBER
  • EXTERNAL DIAMETER:2.50MM
  • MATERIAL:HSS
  • ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10-000 2.5MM
CategoryCutting HSS & Solid Carbide
SubcategoryDrill Bit
If you need a specific firmware or series relating to 10-000 2.5MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.55
SKU: 38930324
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.70
SKU: 38930325
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.35
SKU: 38930326
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.13
SKU: 38930327
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10-000 2.5MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 10-000 1.0MM
10-000 1.0MM

SPC

DURATOOL

R/FORGED J/DRILL1.0MM; EFFECTIVE LENGTH:12MM; OVERALL LENGTH:34MM; DRILL BIT TYPE:TWIST / JOBBER; EX ...
Buy Surplus As Low As
CAN$2.13
SPC 10-000 3.0MM
10-000 3.0MM

SPC

DURATOOL

R/FORGED J/DRILL3.0MM; EFFECTIVE LENGTH:33MM; OVERALL LENGTH:61MM; DRILL BIT TYPE:TWIST / JOBBER; EX ...
Buy Surplus As Low As
CAN$2.13
ROBB JACK SR-2-020
SR-2-020

ROBB JACK

SQUARE END MILL: 1/64'' DIA, 1/16'' LOC, 1/8'' SHANK DIA, 1-1/2'' OAL, 2 FLUTES, SOLID CARBIDE SINGL ...
Buy Surplus As Low As
CAN$35.77
CARR 749-260048N
749-260048N

CARR

END MILL CARBIDE TIPPED 30MM
Buy Surplus As Low As
CAN$152.01
Repair Yours
Contact Us
IN STOCK!
CONTROX 233049LAS
233049LAS

CONTROX

END MILL ROUGHING, 3/8INCH
Buy Surplus As Low As
CAN$61.10
TAEGUTEC TE90AD-D1.00-W.75-09-C
TE90AD-D1.00-W.75-09-C

TAEGUTEC

CHASEMILL

END MILL, SQUARE CUT, 1X1.1800IN
Buy Surplus As Low As
CAN$223.54
GREENFIELD TAP & DIE C40253
C40253

GREENFIELD TAP & DIE

CLEVELAND TWIST DRILL

END MILL, 2INCH, 3FLUTE
Buy Surplus As Low As
CAN$257.81
MONSTER TOOL 250-340033
250-340033

MONSTER TOOL

END MILL, BALLNOSE MINI CARBIDE, .033IN DIA
Buy Surplus As Low As
CAN$12.89
MONSTER TOOL 250-205390
250-205390

MONSTER TOOL

END MILL, MINI CARBIDE, .034IN DIA
Buy Surplus As Low As
CAN$10.55
MONSTER TOOL 250-340051
250-340051

MONSTER TOOL

END MILL, .051IN, 4 FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$11.37
MONSTER TOOL 240-031110
240-031110

MONSTER TOOL

END MILL, 7/16INCH, 2FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$34.28
MONSTER TOOL 245-001070
245-001070

MONSTER TOOL

END MILL, 11/32INCH, 4FLUTE, BALL NOSE DOUBLE END CARBIDE
Buy Surplus As Low As
CAN$40.24
MONSTER TOOL 219-031075
219-031075

MONSTER TOOL

END MILL, 15/64INCH, 2FLUTE, BALL NOSE STUB CARBIDE
Buy Surplus As Low As
CAN$10.80
GUHRING 39ZA1827-1007
39ZA1827-1007

GUHRING

END MILL , 40MM PCD
Buy Surplus As Low As
CAN$1,564.76
CHAMPION CUTTING TOOL XL100-1
XL100-1

CHAMPION CUTTING TOOL

HSS ANNULAR CUTTER 1" DEPTH, 1" DIAMETER SURFACE TREATED
Buy Surplus As Low As
CAN$89.42
IN STOCK!
RIX TOOLS 25278
25278

RIX TOOLS

VHM END MILL 90°, 6 EDGES 10 MM, TOP 4,8 MM 688 2Z
Buy Surplus As Low As
CAN$236.95
SANDVIK 20261
20261

SANDVIK

CORNER CHAMFER/CORNER RADIUS END MILL 3/8" 5-FLUTE WHISPER KUT LONG LGTH. 0.015
Buy Surplus As Low As
CAN$95.38
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!