Home
 > 
Safety Systems
 > 
Safety Floor Mat
 > 
SPC
 > 
DURATOOL
 > 
16314

16314

Manufactured by SPC DURATOOL

SPC 16314
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$440.31
Save as much as 56%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 16314
  • STATIC DISSIPATIVE VINYL MAT - 72 X 36 X .080
  • MAT TYPE:-
  • MAT COLOUR:-
  • MAT MATERIAL:VINYL
  • GROUND TERMINALS:-
  • LENGTH:72
  • EXTERNAL WIDTH:-
  • THICKNESS:2.04MM
  • SURFACE RESISTIVITY MM:-
  • MAT FEATURES:DISSIPATIVE
  • PRODUCT RANGE:- ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #16314
CategorySafety Systems
SubcategorySafety Floor Mat
If you need a specific firmware or series relating to 16314, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$331.31
SKU: 110270336
Save Up To CAN$109.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$260.00
SKU: 110270337
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$226.02
SKU: 110270338
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$205.34
SKU: 110270339
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 16314, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 440K-C21034
440K-C21034

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER 09/29/2010, SAFETY SWITCH, 2-NORMALLY CLOSED CONTACTS, 10 AMP THERMAL C ...
Buy Surplus As Low As
CAN$150.68
IN STOCK!
EATON CORPORATION C360KAL2
C360KAL2

EATON CORPORATION

CUTLER HAMMER

INTERLOCK SWITCH
Buy Surplus As Low As
CAN$42.84
SCHMERSAL AZ16ZVRK
AZ16ZVRK

SCHMERSAL

DISCONTINUED BY MANUFACTURER, KEYED INTERLOCK, DOUBLE INSULATED, THERMOPLASTIC, 230 VAC, 4 AMP, REPL ...
Buy Surplus As Low As
CAN$128.52
IN STOCK!
HUBBELL HBLMITL
HBLMITL

HUBBELL

KELLEMS

INTERLOCKED ENCLOSURE, TWIST LOCK RECEPTACLE; ACCESSORY TYPE:SWITCHED MECHANICALLY INTERLOCKED ENCLO ...
Buy Surplus As Low As
CAN$663.29
Repair Yours
CAN$447.20
IN STOCK!
EATON CORPORATION 97-446
97-446

EATON CORPORATION

CUTLER HAMMER

INTERLOCK ASSEMBLY
Buy Surplus As Low As
CAN$1,905.68
Repair Yours
CAN$1,414.82
ALLEN BRADLEY 440K-T11284
440K-T11284

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,TROJAN T15,GD2 METAL HEAD,1 N.C. SAFETY, 1 N.O AUX,BREAK BEFORE MAKE,1 N.C. SAFETY ...
Buy Surplus As Low As
CAN$103.41
Repair Yours
CAN$251.38
ALLEN BRADLEY 440N-G02083
440N-G02083

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, 24 VDC, 1 AMP, 2 N.C. SAFETY, 1 N.O AUX, REED, STANDARD ACTUATOR, PVC ...
Buy Surplus As Low As
CAN$347.16
ALLEN BRADLEY 440G-T27181
440G-T27181

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS-GD2, POWER TO RELEASE, 24 V ACDC, 2 N.C., 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAF ...
Buy Surplus As Low As
CAN$598.29
Repair Yours
CAN$276.00
IN STOCK!
ALLEN BRADLEY 802F-S62PM2
802F-S62PM2

ALLEN BRADLEY

PHOTOSWITCH

DISCONTINUED BY MANUFACTURER, SAFETY KEY SWITCH ,10 AMP, 300 VAC, RED, MOUNTABLE
Buy Surplus As Low As
CAN$248.18
IN STOCK!
ALLEN BRADLEY 440K-A11144
440K-A11144

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, SEMIFLEXIBLE, WITH ALIGNMENT GUIDE, FOR SAFETY SWITCH
Buy Surplus As Low As
CAN$29.55
ASEA BROWN BOVERI K5LD
K5LD

ASEA BROWN BOVERI

LOCKING DEVICE, FRONT, TMAX TS3 CIRCUIT BREAKERS
Buy Surplus As Low As
CAN$47.27
BANNER ENGINEERING SI-QS90MF
SI-QS90MF

BANNER ENGINEERING

46709 - FLAT PACK SWITCH: IN-LINE, ACTUATOR POSITION: FRONT TOP OR BACK, CONTACT CONFIGURATION: 2 NC ...
Buy Surplus As Low As
CAN$113.75
Repair Yours
CAN$251.38
IN STOCK!
SCHMERSAL T5C236-11Z
T5C236-11Z

SCHMERSAL

(101153304), SAFETY HINGE SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$117.00
IN STOCK!
SCHMERSAL AZ16-02ZVK
AZ16-02ZVK

SCHMERSAL

INTERLOCK SWITCH, KEYED, 3 CABLE ENTRIES M 16 X 1.5, THERMOPLASTIC ENCLOSURE, 52 X 90 X 30 MM, (1011 ...
Buy Surplus As Low As
CAN$137.39
IN STOCK!
SCHMERSAL AZ 16-ZVR
AZ 16-ZVR

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 1NO/1NC, 600 VAC, 10 AMP
Buy Surplus As Low As
CAN$59.09
IN STOCK!
ST MICRO STPS30120DJF-TR
STPS30120DJF-TR

ST MICRO

STMICRO ELECTRONICS

(PRICE/TC), RECTIFIER DIODE, SINGLE, 120 V, 30 A, 920 MV, 200 A, 150 C ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$1.53
SUSUMU RG3216P-5004-B-T5
RG3216P-5004-B-T5

SUSUMU

RES, 5M, 0.1%, 0.25W, 1206, THIN FILM; RESISTOR CASE STYLE:1206 [3216 METRIC]; RESISTANCE:5MOHM; PRO ...
Buy Surplus As Low As
CAN$0.34
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!