Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
SPC
 > 
DURATOOL
 > 
21-19545

21-19545

Manufactured by SPC DURATOOL

SPC 21-19545
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$79.84
Save as much as 49%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 2119545
  • SHRINK RATIO:2:1
  • I.D. SUPPLIED - IMPERIAL:-
  • I.D. SUPPLIED - METRIC:-
  • SHRINK TUBING / BOOT COLOUR:MULTICOLOR
  • LENGTH - IMPERIAL:1.75
  • LENGTH - METRIC:44.45MM
  • I.D. RECOVERED MAX - IMPERIAL:-
  • I.D. RECOVERED MAX - METRIC:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #21-19545
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to 21-19545, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$69.68
SKU: 110211892
Save Up To CAN$10.16!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$55.32
SKU: 110211893
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.85
SKU: 110211894
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.36
SKU: 110211895
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 21-19545, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 2090-UXNFBMP-S20
2090-UXNFBMP-S20

ALLEN BRADLEY

FEEDBACK CABLE, NON-FLEXIBLE, HIGH RESOLUTION AND INCREMENTAL ENCODER FEEDBACK, 300V, MOTOR END BAYO ...
Buy Surplus As Low As
CAN$835.85
ALLEN BRADLEY 1770-CD4
1770-CD4

ALLEN BRADLEY

DATA HWY TWINAXIAL CABLE, 400 FT/122 M
Buy Surplus As Low As
CAN$1,993.17
Repair Yours
CAN$1,335.81
OMRON CS1W-CN221
CS1W-CN221

OMRON

CS1-C200H BACKPLANE CONNECTING CABLE, 2M
Buy Surplus As Low As
CAN$493.43
OMRON CS1W-CN521
CS1W-CN521

OMRON

CONNECTION CABLE, CS1-C200H BACKPLANE CONNECTING, 5M CABLE LENGTH
Buy Surplus As Low As
CAN$788.00
IN STOCK!
OMRON CS1W-CN523
CS1W-CN523

OMRON

I/O CABLE ASSEMBLY, CS1W SERIES, RECTANGULAR CONNECTOR, 5 M LENGTH
Buy Surplus As Low As
CAN$622.03
IN STOCK!
OMRON E2C-X1R5A-5
E2C-X1R5A-5

OMRON

M25,4MMX1.5MCABLEW/PLUG
Buy Surplus As Low As
CAN$324.96
SIEMENS 3RX9010-0AA00
3RX9010-0AA00

SIEMENS

FURNAS ELECTRIC CO

AS-I CABLE, SHAPED YELLOW, RUBBER 2X 1.5 MM2, 100 M CONSISTS OF 100 M CABLE
Buy Surplus As Low As
CAN$293.00
TRI-TRONICS SPBIX97
SPBIX97

TRI-TRONICS

DISCONTINUED BY MANUFACTURER, INCOMPLETE PART # - SEE SPBIX97F4
Buy Surplus As Low As
CAN$429.14
ALLEN BRADLEY 1771-WI
1771-WI

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, WIRING ARM, THERMOCOUPLE, 18 TERMINALS, FOR IXE
Buy Surplus As Low As
CAN$67.29
IN STOCK!
ALLEN BRADLEY 43GT-TQS15MS
43GT-TQS15MS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), 3.2 MM (0.125 INCH) STANDARD BUNDLE, ...
Buy Surplus As Low As
CAN$142.05
ALLEN BRADLEY 43PT-NJS56FS
43PT-NJS56FS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, PLASTIC, TRANSMITTED BEAM, STANDARD BUNDLE, 1 MM DIAMETER, STAINLESS STEEL, SINGL ...
Buy Surplus As Low As
CAN$77.75
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$475.49
BELDEN 8898-500
8898-500

BELDEN

WIRE 18 AWG RUBBER INSULATED 10000V PRICE PER FOOT
Buy Surplus As Low As
CAN$1.14
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$49.34
OMRON XW2Z-050J-A6
XW2Z-050J-A6

OMRON

50CM CABLE FROM NC113/XW2B
Buy Surplus As Low As
CAN$210.83
SUSUMU HRG3216P-1581-D-T5
HRG3216P-1581-D-T5

SUSUMU

RES, 1K58, 0.5%, 1W, 1206, THIN FILM; RESISTOR CASE STYLE:1206 [3216 METRIC]; RESISTANCE:1.58KOHM; P ...
Buy Surplus As Low As
CAN$0.99
ST MICRO SPC58EC80E3QMC0Y
SPC58EC80E3QMC0Y

ST MICRO

STMICRO ELECTRONICS

(PRICE/EACH), ADS INFOTAINMENT
Buy Surplus As Low As
CAN$44.86
Repair Yours
CAN$258.39
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!