Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
SPC
 > 
PRO POWER
 > 
13A BLK

13A BLK

Manufactured by SPC PRO POWER

SPC 13A BLK
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$5.49
Save as much as 47%
Last Value Update: 2019-05-22
Product Description
Warranty

Description

  • 13ABLK
  • STANDARD POWER ENTRY
  • PLUG
  • 13 A
  • PRODUCT RANGE:-
  • GENDER:PLUG
  • VOLTAGE RATING:250VAC
  • CURRENT RATING:13A
  • CONNECTOR MOUNTING:CABLE MOUNT
  • CONTACT TERMINATION TYPE:QUICK CONNECT
  • CONNECTOR TYPE:STANDARD POWER ENTRY
  • VOLTAGE AC:250V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #13A BLK
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 13A BLK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.94
SKU: 32254193
Save Up To CAN$0.55!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.87
SKU: 32254194
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.36
SKU: 32254195
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.05
SKU: 32254196
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 13A BLK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 13636
13636

SPC

PRO POWER

(PRICE/SP OF 100) HEAT SHRINK TUBING, 4.8MM ID, PO, BLACK, 328FT, SHRINK RATIO:2:1, I.D. SUPPLIED - ...
Buy Surplus As Low As
CAN$36.93
SPC 13651
13651

SPC

PRO POWER

HEAT SHRINK TUBING, 19MM ID, PO, BLACK, 16.4FT; SHRINK RATIO:2:1; I.D. SUPPLIED - IMPERIAL:0.748; I. ...
Buy Surplus As Low As
CAN$11.52
BELDEN 9366
9366

BELDEN

CABLE 16AWG 3COND SHIELDED STRANDED PVC PER FOOT
Buy Surplus As Low As
CAN$6.58
ALPHA WIRE 2466C
2466C

ALPHA WIRE

DISCONTINUED BY MANUFACTURER, COMMUNICATION AND CONTROL CABLE, 22 AWG, TYPE PAIR, FOIL SHIELDED, 300 ...
Buy Surplus As Low As
CAN$0.78
IN STOCK!
ALLEN BRADLEY 43GR-TMC25FL
43GR-TMC25FL

ALLEN BRADLEY

FIBER OPTIC CABLE, GLASS, DIFFUSE (BIFURCATED CABLE), STANDARD BUNDLE 3.2MM (0.125IN), COMBINATION B ...
Buy Surplus As Low As
CAN$307.27
OMRON SCPL-SYSC-E
SCPL-SYSC-E

OMRON

CABLE ASSEMBLY
Buy Surplus As Low As
CAN$787.39
ALLEN BRADLEY 2090-CDNPBMP-8S15
2090-CDNPBMP-8S15

ALLEN BRADLEY

CABLE,460V,NON-FLEX,MOTOR POWER,MP,8 GAUGE,15M
Buy Surplus As Low As
CAN$1,248.29
ALLEN BRADLEY 2090-U3AE-D4401
2090-U3AE-D4401

ALLEN BRADLEY

CABLE, TWO AXIS TO LOGIX 1756MOAE2 CARD, 1M.
Buy Surplus As Low As
CAN$930.68
IN STOCK!
ALLEN BRADLEY 43GT-MOS10ML
43GT-MOS10ML

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), STANDARD BUNDLE 1.2MM (0.046IN), STAI ...
Buy Surplus As Low As
CAN$150.68
ALLEN BRADLEY 889N-R4AE-6F
889N-R4AE-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 4-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$36.93
ATHENA MPTC10
MPTC10

ATHENA

CABLE, THERMOCOUPLE, SINGLE ZONE, 10 FT ARMORED, 10 AMP 5 PIN
Buy Surplus As Low As
CAN$206.82
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$469.77
MCM ELECTRONICS 21-3688
21-3688

MCM ELECTRONICS

(PRICE/PK OF 100), 28 X 28 MM NATURAL CABLE TIE MOUNTS; MOUNT FIXING TYPE:ADHESIVE; MOUNTING HOLE DI ...
Buy Surplus As Low As
CAN$23.64
OMRON CS1W-CN225
CS1W-CN225

OMRON

CABLE,PROG;D SUB25,2M,PC98
Buy Surplus As Low As
CAN$308.75
OMRON CS1W-CN227
CS1W-CN227

OMRON

CBL,PROG; 1/2 PITCH2M,PC98
Buy Surplus As Low As
CAN$308.75
OMRON XW2Z-300A
XW2Z-300A

OMRON

3M CABLE FOR SCREW TERMINAL
Buy Surplus As Low As
CAN$226.02
PYROMATION INC RT22-3-502
RT22-3-502

PYROMATION INC

RTD WIRE & CABLE, TRIPLEX, 22 - STRANDED TINNED COPPER, 0.044 OHMS, NONE PVC, 105 C [221 F], RED WHI ...
Buy Surplus As Low As
CAN$0.54
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!