Home
 > 
Cable and Wire
 > 
Heat Shrink Tubing
 > 
SPC
 > 
PRO POWER
 > 
15047

15047

Manufactured by SPC PRO POWER

SPC 15047
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.31
Save as much as 47%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 15047
  • HEATSHRINK
  • 2:1
  • 3.2MM
  • RED
  • 5M
  • SHRINK RATIO:2:1
  • I.D. SUPPLIED - IMPERIAL:0.125
  • I.D. SUPPLIED - METRIC:3.2MM
  • SHRINK TUBING / BOOT COLOUR:RED
  • LENGTH - IMPERIAL:16.4FT
  • LENGTH - METRIC:5M
  • I.D. RECOVERED MAX - IMPERIAL:0.062
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #15047
CategoryCable and Wire
SubcategoryHeat Shrink Tubing
If you need a specific firmware or series relating to 15047, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.98
SKU: 38944993
Save Up To CAN$0.33!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.33
SKU: 38944994
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.03
SKU: 38944995
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.84
SKU: 38944996
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 15047, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 15046
15046

SPC

PRO POWER

HEATSHRINK, 2:1, 2.4MM, RED, 5M; SHRINK RATIO:2:1; I.D. SUPPLIED - IMPERIAL:0.094; I.D. SUPPLIED - M ...
Buy Surplus As Low As
CAN$1.72
SPC 15048
15048

SPC

PRO POWER

HEAT SHRINK TUBING, 4.8MM ID, PO, RED, 16.4FT; SHRINK RATIO:2:1; I.D. SUPPLIED - IMPERIAL:0.189; I.D ...
Buy Surplus As Low As
CAN$2.37
ALPHA WIRE 1245
1245

ALPHA WIRE

CABLE 20AWG 3-CONDUCTOR RUBBER JACKET
Buy Surplus As Low As
CAN$2.11
ALLEN BRADLEY 845-CA-A-25
845-CA-A-25

ALLEN BRADLEY

PREWIRED CABLE ASSEMBLY, 845 ENCODER ACCESSORY, 6-PIN (847T), 25 FT
Buy Surplus As Low As
CAN$212.73
SIEMENS 6ES7902-2AB00-0AA0
6ES7902-2AB00-0AA0

SIEMENS

SIMATIC S7/M7, CABLE FOR POINT-TO-POINT CONNECTIONS TTY-TTY 9-POLE D-SUB PINS RESPECTIVELY 5 M LENGT ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
ALLEN BRADLEY 1485C-P1A50
1485C-P1A50

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA, THICK, ROUND CABLE, 50 METER SPOOL, PVC, LIGHT GREY, 24 VDC, 4 AMP
Buy Surplus As Low As
CAN$614.54
OMRON CS1W-CN131
CS1W-CN131

OMRON

CABLE, CS1TOC200HW, EXP I/O, 10M, RECTANGULAR CONNECTORS, FOR USE WITH CS1 SERIES
Buy Surplus As Low As
CAN$1,424.09
IN STOCK!
OMRON R88A-CPW002M2
R88A-CPW002M2

OMRON

CABLE FOR MC MODULE, 2M,2 AXIS
Buy Surplus As Low As
CAN$756.36
IN STOCK!
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$657.39
IN STOCK!
YASKAWA ELECTRIC UWR00103-1
UWR00103-1

YASKAWA ELECTRIC

DISCONTINUED BY MANUFACTURER, CABLE CONNECTING ASSEMBLY, RS-232C PC INTERFACE FOR G5, 2 METER
Buy Surplus As Low As
CAN$93.07
ALLEN BRADLEY 1770-CD10
1770-CD10

ALLEN BRADLEY

DATA HWY TWINAXIAL CABLE, 1000 FT/305 M
Buy Surplus As Low As
CAN$4,897.15
BELDEN 9368
9368

BELDEN

CABLE 18AWG PAIR SHIELDED PER FOOT
Buy Surplus As Low As
CAN$4.70
BELDEN 9842
9842

BELDEN

(PRICE PER SPOOL OF 250)MULTIPAIR SHIELDED CABLE, 2, 24 AWG, 0.2 MM , 7 X 0.2MM
Buy Surplus As Low As
CAN$1,644.20
HUBBELL SHC1037
SHC1037

HUBBELL

CORD CONNECTOR, STRAIGHT MALE, ALUMINUM, 19.05MM; THREAD SIZE - IMPERIAL:3/4 NPT; THREAD SIZE - METR ...
Buy New
CAN$31.32
IN STOCK!
MENCOM DM8-MM-10
DM8-MM-10

MENCOM

CABLE; 8 PIN, MINI, DIN, 10'
Buy Surplus As Low As
CAN$29.55
MCM ELECTRONICS 21-3688
21-3688

MCM ELECTRONICS

(PRICE/PK OF 100), 28 X 28 MM NATURAL CABLE TIE MOUNTS; MOUNT FIXING TYPE:ADHESIVE; MOUNTING HOLE DI ...
Buy Surplus As Low As
CAN$23.64
LAPP USA 602003
602003

LAPP USA

(PRICE/SP OF 100)UNSHLD FLEX CABLE, 3COND, 20AWG, 100FT; CABLE SHIELDING:UNSHIELDED; NO. OF CONDUCTO ...
Buy Surplus As Low As
CAN$101.93
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!