Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
SPC
 > 
PRO POWER
 > 
2184

2184

Manufactured by SPC PRO POWER

SPC 2184
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$97.26
Save as much as 58%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 2184
  • (PRICE/PK OF 100) CABLE TIE HOLDER
  • MOUNT FIXING TYPE:PUSH BARB
  • MOUNTING HOLE DIA:6.35MM
  • MOUNT COLOUR:NATURAL
  • MOUNT MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • LENGTH:6.6MM
  • WIDTH:10.2MM
  • HEIGHT:-
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE HOLDER ROHS COMPLIAN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2184
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 2184, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$68.23
SKU: 18748308
Save Up To CAN$29.03!
Must Purchase Minimum Quantity Of 150
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$53.83
SKU: 18748309
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.85
SKU: 18748310
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.36
SKU: 18748311
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2184, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC13400
SPC13400

SPC

SPC TECHNOLOGY

FASTENERS, SCREWS; THREAD SIZE - IMPERIAL:6-32; SCREW LENGTH:1"; MATERIAL:NYLON 6.6; SCREW HEAD STYL ...
Buy Surplus As Low As
CAN$2.38
ALLEN BRADLEY 440E-A17028
440E-A17028

ALLEN BRADLEY

GUARDMASTER LTD

CABLE, LIFELINE, POLYPROPYLENE COVERED STEEL CABLE, RED, 100 M (328 FT)
Buy Surplus As Low As
CAN$388.77
ALLEN BRADLEY 1485C-P1E200
1485C-P1E200

ALLEN BRADLEY

FLAT CABLE, KWIKLINK, DEVICENET TRUNK, HEAVY DUTY, 4-CONDUCTOR UNSHIELDED, 24 VDC, 8 AMP, CLASS 1, T ...
Buy Surplus As Low As
CAN$3,645.43
OMRON V600-H52 10M
V600-H52 10M

OMRON

READ /WRITE HEAD, WITH 10 METER CABLE
Buy Surplus As Low As
CAN$1,390.59
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$665.39
IN STOCK!
ALLEN BRADLEY 1485C-P1-C600
1485C-P1-C600

ALLEN BRADLEY

TRUNK CABLE FOR DEVICENET ROUND MEDIA, THIN CABLE, CPE, YELLOW, 250VDC 4A, 600 METER
Buy Surplus As Low As
CAN$5,188.53
ALLEN BRADLEY 43GT-TQS15MS
43GT-TQS15MS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), 3.2 MM (0.125 INCH) STANDARD BUNDLE, ...
Buy Surplus As Low As
CAN$142.05
ALLEN BRADLEY 43GT-MOS10ML
43GT-MOS10ML

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), STANDARD BUNDLE 1.2MM (0.046IN), STAI ...
Buy Surplus As Low As
CAN$152.52
ALLEN BRADLEY 43PT-NAS58FS
43PT-NAS58FS

ALLEN BRADLEY

PHOTOSWITCH

PLASTIC FIBER OPTIC CABLE, TRANSMITTED BEAM, PLASTIC, FOR USE WITH SMALL APERTURES, STAINLESS STEEL, ...
Buy Surplus As Low As
CAN$104.67
ASEA BROWN BOVERI C19000053
C19000053

ASEA BROWN BOVERI

RIBBON CABLE ASSEMBLY, FOR DOOR, TYPE C1900
Buy Surplus As Low As
CAN$124.11
ALLEN BRADLEY 889N-R3AFC-6F
889N-R3AFC-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 3-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$29.91
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.56
OMRON C200H-CN329-EU
C200H-CN329-EU

OMRON

CABLE ASSEMBLY INTERFACE, 9.84', INTERFACE CABLE ASSEMBLY, OMRON C SERIES (3.00M),D-SUB CONNECTOR
Buy Surplus As Low As
CAN$758.09
OMRON CS1W-CN225
CS1W-CN225

OMRON

CABLE,PROG;D SUB25,2M,PC98
Buy Surplus As Low As
CAN$312.51
OMRON CS1W-CN226
CS1W-CN226

OMRON

CONVERSION CABLE, 9PIN, D-SUB TO CS/CJ SERIES, PLCS PERIPHERAL PORT
Buy Surplus As Low As
CAN$308.02
IN STOCK!
OMRON CS1W-CN711
CS1W-CN711

OMRON

I/O EXTENSION CABLE, CS1 SERIES, 2.3', 2.30' (700.00MM), RECTANGULAR CONNECTOR
Buy Surplus As Low As
CAN$366.34
NTE NTE5188A
NTE5188A

NTE

ZENER DIODE, 10W, 12V, DO-41; ZENER VOLTAGE VZ TYP:12V; POWER DISSIPATION PD:10W; DIODE CASE STYLE:D ...
Buy Surplus As Low As
CAN$29.91
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!