Home
 > 
Machine Parts
 > 
Rivet/Grommet/Eyelet
 > 
SPC
 > 
PRO POWER
 > 
2574

2574

Manufactured by SPC PRO POWER

SPC 2574
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$388.68
Save as much as 56%
Last Value Update: 2019-05-22
Product Description
Warranty

Description

  • 2574
  • (PRICE/PK OF 25) GROMMET STRIP/EDGING
  • NYLON
  • GREY
  • GROMMET TYPE:SOLID EDGING
  • CABLE DIAMETER MIN:34.9MM
  • CABLE DIAMETER MAX:41.2MM
  • GROMMET MATERIAL:NYLON (POLYAMIDE)
  • MOUNTING HOLE DIA:-
  • PANEL THICKNESS MAX:-
  • GROMMET COLOUR:GREY
  • PRODUCT RANGE:- ROHS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2574
CategoryMachine Parts
SubcategoryRivet/Grommet/Eyelet
If you need a specific firmware or series relating to 2574, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$294.02
SKU: 67185543
Save Up To CAN$94.66!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$230.45
SKU: 67185544
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$200.91
SKU: 67185545
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$181.70
SKU: 67185546
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2574, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 2517 25MM
2517 25MM

SPC

PRO POWER

TAPE, SELF AMALG, EPR, 69KV, 25MMX10M; TAPE TYPE:SELF AMALGAMATING / BONDING; TAPE BACKING MATERIAL: ...
Buy Surplus As Low As
CAN$20.68
SPC 2577
2577

SPC

PRO POWER

(PRICE/PK OF 100) GROMMET STRIP, NYLON, PANEL THICKNESS MAX:0.036, ACCESSORY TYPE:GROMMET STRIP, BOD ...
Buy Surplus As Low As
CAN$47.27
NSK 6203-VV
6203-VV

NSK

BEARING, RADIAL/DEEP GROOVE BALL BEARING, ROUND BORE, 17MM ID, 40MM OD, 12MM WIDTH, TWO NON-CONTACT ...
Buy Surplus As Low As
CAN$20.68
IN STOCK!
THK HRW27CASS
HRW27CASS

THK

LINEAR GUIDE SYSTEM, SERIES HRW, BEARING, BLOCK
Buy Surplus As Low As
CAN$544.00
IN STOCK!
BIG JOE 051104
051104

BIG JOE

BEARING
Buy Surplus As Low As
CAN$35.45
SCHAEFFLER GROUP SCE-810-PP
SCE-810-PP

SCHAEFFLER GROUP

INA

DISCONTINUED BY MANUFACTURER, BEARING ROLLER, 1/2IN BORE, 11/16 OD, 5/8IN WIDTH
Buy Surplus As Low As
CAN$20.68
IN STOCK!
NTN BEARING 6202Z
6202Z

NTN BEARING

BEARING 15X35X11MM W/SNAP RING SHIELDED
Buy Surplus As Low As
CAN$28.07
NSK 6006Z
6006Z

NSK

BALL BEARING, 600 SERIES, SINGLE ROW RADIAL AND DEEP GROOVE, 55 MM OD, 30 MM ID
Buy Surplus As Low As
CAN$60.57
IN STOCK!
PIC GAUGES ET06C
ET06C

PIC GAUGES

BEARING
Buy Surplus As Low As
CAN$3.29
PEER 6006-2RS
6006-2RS

PEER

BALL BEARING SEALED 30MM ID 55MM OD 13MM WIDTH
Buy Surplus As Low As
CAN$19.20
THK FK20
FK20

THK

DISCONTINUED BY MANUFACTURER, BEARING SUPPORT UNIT, 20MM ID, BLACK
Buy Surplus As Low As
CAN$189.09
SKF 16019
16019

SKF

95MM BORE DIAM, 145MM OD, OPEN DEEP GROOVE RADIAL BALL BEARING 16MM WIDE, 1 ROW, ROUND BORE, 9,330 L ...
Buy Surplus As Low As
CAN$361.93
SKF 627-2RS1
627-2RS1

SKF

BEARING BALL GROOVE 7X22X7MM
Buy Surplus As Low As
CAN$6.58
SKF 1216K
1216K

SKF

BALL BEARING 80X40X26MM
Buy Surplus As Low As
CAN$226.02
SMC CDBXWL16-125
CDBXWL16-125

SMC

16MM CXW BALL BEARING
Buy Surplus As Low As
CAN$729.77
SMC CY1F15L-300
CY1F15L-300

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$681.02
Repair Yours
CAN$492.62
SMC MGQM16-10-Y59B
MGQM16-10-Y59B

SMC

GUIDED CYLINDER SLIDE BEARING, 16MM BORE, 0.34MM STROKE
Buy Surplus As Low As
CAN$215.68
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!