Home
 > 
Electrical Products
 > 
Electric Tape
 > 
SPC
 > 
PRO POWER
 > 
3140WHITE

3140WHITE

Manufactured by SPC PRO POWER

SPC 3140WHITE
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$41.59
Save as much as 50%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 3140WHITE
  • GAFFER TAPE
  • CLOTH
  • 50M X 96MM
  • TAPE TYPE:GAFFER / DUCT / CLOTH
  • TAPE BACKING MATERIAL:PE (POLYETHYLENE) CLOTH
  • TAPE WIDTH - METRIC:96MM
  • TAPE WIDTH - IMPERIAL:3.78
  • TAPE LENGTH - METRIC:50M
  • TAPE LENGTH - IMPERIAL:164.04FT
  • TAPE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3140WHITE
CategoryElectrical Products
SubcategoryElectric Tape
If you need a specific firmware or series relating to 3140WHITE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$35.86
SKU: 110257694
Save Up To CAN$5.74!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$28.07
SKU: 110257695
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$25.11
SKU: 110257696
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$22.16
SKU: 110257697
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 3140WHITE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION DH321NGK
DH321NGK

EATON CORPORATION

CUTLER HAMMER

FUSIBLE SAFETY SWITCH, W/NEUT, 240 V, NEMA 1, 30 AMP, 3-POLE
Buy Surplus As Low As
CAN$1,010.45
IN STOCK!
EATON CORPORATION DS200EK1
DS200EK1

EATON CORPORATION

CUTLER HAMMER

AUXILIARY CONTACT KIT, ELECTRICAL INTERLOCK, ALL SWITCHES (EXCEPT 30-100A DG), 1NO/1NC, FOR USE ON F ...
Buy Surplus As Low As
CAN$351.59
IN STOCK!
SIEMENS HNF361
HNF361

SIEMENS

ITE SIEMENS

SAFETY SWITCH, NONFUSIBLE, HEAVY DUTY, 30 A AMPS AC, VOLTAGE 600V AC, 3 PHASE, 30 HP @ 600V AC HP, 1 ...
Buy Surplus As Low As
CAN$161.94
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS HNF363
HNF363

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HEAVY DUTY, NON-FUSED, 3POLE, 3WIRE, 600V, 100AMP, NEMA1
Buy Surplus As Low As
CAN$483.95
Repair Yours
CAN$326.29
IN STOCK!
SIEMENS NF354
NF354

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 200AMP, 3POLE, 600VAC, NON-FUSED, NEMA-1
Buy Surplus As Low As
CAN$2,038.63
Repair Yours
CAN$1,380.00
IN STOCK!
ALLEN BRADLEY 440N-S32039
440N-S32039

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SIPHA, 9MM SENSING, 1 N.O. & 1 N.C., 1 N.O. AUX, REED, STANDARD ACTUATOR, PVC CA ...
Buy Surplus As Low As
CAN$155.11
ALLEN BRADLEY 1494G-BF3N
1494G-BF3N

ALLEN BRADLEY

ENCLOSED DISCONNECT, NON-FUSIBLE, 30 AMPS, 480 VAC, 3-PHASE, 3 POLE, 3-7.5 HP
Buy Surplus As Low As
CAN$790.34
Repair Yours
CAN$659.47
IN STOCK!
EATON CORPORATION DH362UDK
DH362UDK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, HEAVY DUTY, SINGLE-THROW, NON-FUSED, 60 AMP, NEMA 12, 3 POLE, 600V
Buy Surplus As Low As
CAN$1,586.59
Repair Yours
CAN$716.17
IN STOCK!
EATON CORPORATION DT366UGK
DT366UGK

EATON CORPORATION

CUTLER HAMMER

600A/3P HD NON-FUSIBLE DOUBLE THROW SWITCH 600V NEMA 1
Buy Surplus As Low As
CAN$25,703.03
Repair Yours
Contact Us
SICK WEU262213A01
WEU262213A01

SICK

230 VAC, PLUG CONNECTOR WITH 1NO / 1NC RELAY OUTPUTS, MINI
Buy Surplus As Low As
CAN$774.09
Repair Yours
CAN$559.50
SICK WEU-26/2-221
WEU-26/2-221

SICK

SAFETY SWITCH 115 VAC PLUG CONNECTOR WITH 1NO / 1NC RELAY OUTPUTS, EUROPEAN, KEYED C/6
Buy Surplus As Low As
CAN$697.27
Repair Yours
CAN$358.70
IN STOCK!
ALLEN BRADLEY 440K-T11204
440K-T11204

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$103.41
IN STOCK!
ALLEN BRADLEY 440N-S32024
440N-S32024

ALLEN BRADLEY

GUARDMASTER LTD

INTERLOCK SWITCH, NON CONTACT, HOUSING S3, 1 N.C. & 1 N.O. SAFETY CONTACTS, NO AUXILIARY CONTACTS, 4 ...
Buy Surplus As Low As
CAN$103.41
EATON CORPORATION DH363NGK
DH363NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, HEAVY DUTY, CARTRIDGE FUSED, SINGLE THROW, NEMA 1, 100AMP, 3POLE, 600V, PAINTED STEEL
Buy Surplus As Low As
CAN$1,174.43
Repair Yours
CAN$792.00
IN STOCK!
GENERAL ELECTRIC THC3323
THC3323

GENERAL ELECTRIC

100A 250V FUSING KIT/NEC STD FUSES
Buy Surplus As Low As
CAN$283.64
Repair Yours
CAN$250.00
ST MICRO STF6N95K5
STF6N95K5

ST MICRO

STMICRO ELECTRONICS

MOSFET, N-CH, 950V, 9A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:950V; CONT ...
Buy Surplus As Low As
CAN$1.61
SUSUMU RG1005P-51R1-B-T5
RG1005P-51R1-B-T5

SUSUMU

RES, 51R1, 0.1%, 0.063W, 0402, THIN FILM; RESISTOR CASE STYLE:0402 [1005 METRIC]; RESISTANCE:51.1OHM ...
Buy Surplus As Low As
CAN$0.12
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!