Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0339

8409-0339

Manufactured by SPC PRO POWER

SPC 8409-0339
SPC 8409-0339
SPC 8409-0339 0
SPC 8409-0339 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$131.95
Save as much as 69%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090339
  • (PRICE/PK OF 50) CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:756.3MM
  • CABLE TIE WIDTH:7.6MM
  • CABLE BUNDLE DIAMETER MAX:222.3MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE
  • COLOUR:BLACK ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0339
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0339, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$71.71
SKU: 18733063
Save Up To CAN$60.24!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$56.14
SKU: 18733064
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$48.75
SKU: 18733065
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.32
SKU: 18733066
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0339, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 2174
2174

SPC

SPC TECHNOLOGY

INCANDESCENT LAMP; SUPPLY VOLTAGE:12VDC; LAMP BASE TYPE:WIRE LEADS; POWER RATING:480MW; BULB SIZE:T- ...
Buy Surplus As Low As
CAN$19.20
SPC SPC15155
SPC15155

SPC

SPC TECHNOLOGY

STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:HIGH-DENSITY D SUB; NO. OF CONTACTS:62; D SUB SHEL ...
Buy Surplus As Low As
CAN$13.15
EATON CORPORATION FWP-150
FWP-150

EATON CORPORATION

BUSSMANN

FUSE, 150A, FWP, SEMICONDUCTOR, FAST ACTING, 700V, 150AMP
Buy Surplus As Low As
CAN$555.45
IN STOCK!
EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLSR050
FLSR050

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(50)--VOLTS(600/300)
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.05
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,772.72
IN STOCK!
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.13
EATON CORPORATION FNM-4
FNM-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 4 AMP, 250 VAC, TIME DELAY
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.25
EATON CORPORATION FNQ-R-20
FNQ-R-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, FNQ-R SERIES, TIME DELAY, 20 AMP, 600 VAC, CLASS CC, TERMINATION STYLE: CLIP, MOUNTING STYLE: ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION NON-60
NON-60

EATON CORPORATION

BUSSMANN

FUSETRON, 125 VDC, 250 VAC, 60 AMP, FAST-ACTING GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 76.2MM OAL, ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
EATON CORPORATION SC-10
SC-10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 10A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:10A; VOLTAGE RATING VA ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FWH-175B
FWH-175B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 175 AMP, FWH SERIES, HIGH SPEED FUSE, 1000 VAC, 800 VDC, 175 AMP, 200 KAIC
Buy Surplus As Low As
CAN$159.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!