Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0340

8409-0340

Manufactured by SPC PRO POWER

SPC 8409-0340
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$66.38
Save as much as 69%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090340
  • (PRICE/PK OF 25) CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:538.9MM
  • CABLE TIE WIDTH:8.79MM
  • CABLE BUNDLE DIAMETER MAX:152.4MM
  • CABLE TIE TYPE:HEAVY DUTY
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE
  • COLOUR:NATURAL ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0340
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0340, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$36.07
SKU: 18732874
Save Up To CAN$30.30!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$28.24
SKU: 18732875
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$25.27
SKU: 18732876
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$22.29
SKU: 18732877
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0340, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION FWP-250A
FWP-250A

EATON CORPORATION

BUSSMANN

FUSE, FWP SERIES, HIGH SPEED, 250 AMP, 200 KAIC VAC, 50 KAIC AT 700 VDC, BLADE END X BLADE END
Buy Surplus As Low As
CAN$288.00
IN STOCK!
EATON CORPORATION FRS-R-75
FRS-R-75

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT, TIME-DELAY FUSE, 600 VAC / 300 VDC, CLASS RK5, 75 AMPS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
LITTELFUSE FLSR050
FLSR050

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(50)--VOLTS(600/300)
Buy Surplus As Low As
CAN$11.00
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$22.29
IN STOCK!
LITTELFUSE JTD-15
JTD-15

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE , 15 AMP, 600 VAC, CLASS J , TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$18.91
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.75
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$891.74
IN STOCK!
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$249.69
IN STOCK!
EATON CORPORATION 25RBA4-30E
25RBA4-30E

EATON CORPORATION

CUTLER HAMMER

FUSE, RBA 400 25KV 30E
Buy Surplus As Low As
CAN$362.00
IN STOCK!
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$824.86
EATON CORPORATION FLA16
FLA16

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.34
EATON CORPORATION FLSR6
FLSR6

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.34
EATON CORPORATION FRN-3
FRN-3

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 3 AMP
Buy Surplus As Low As
CAN$22.29
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$203.61
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
SAMTEC SSA-130-S-G
SSA-130-S-G

SAMTEC

BOARD-BOARD CONNECTOR, SOCKET, 30WAY, 1ROW; CONNECTOR SYSTEMS:BOARD-TO-BOARD; PITCH SPACING:2.54MM; ...
Buy Surplus As Low As
CAN$6.39
NTE NTE1788
NTE1788

NTE

INTEGRATED CIRCUIT TV VERTI
Buy Surplus As Low As
CAN$29.72
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!