Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0342

8409-0342

Manufactured by SPC PRO POWER

SPC 8409-0342
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$59.32
Save as much as 68%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090342
  • (PRICE/PK OF 100) CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:110.79MM
  • CABLE TIE WIDTH:2.49MM
  • CABLE BUNDLE DIAMETER MAX:19.05MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE
  • COLOUR:NATURAL ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0342
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0342, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$31.83
SKU: 18751603
Save Up To CAN$27.49!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.33
SKU: 18751604
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.35
SKU: 18751605
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.86
SKU: 18751606
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0342, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC CRS-TV-1425
CRS-TV-1425

SPC

SPC TECHNOLOGY

TERMINAL; CONNECTOR TYPE:RING TONGUE; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:1/4"; WIRE SIZE (AWG): ...
Buy Surplus As Low As
CAN$25.33
EATON CORPORATION FWX-125A
FWX-125A

EATON CORPORATION

BUSSMANN

250 VAC/VDC, 125 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MOUNT, 3-1/8" OAL, 200 (R ...
Buy Surplus As Low As
CAN$145.00
IN STOCK!
EATON CORPORATION ECSR50
ECSR50

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, ECSR SERIES, CLASS RK5, CURRENT-LIMITING, TIME-DELAY, 50 A, 600 V MAX, FERRULE, FEEDER/BRANCH ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.48
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
SIEMENS 2587679-8007
2587679-8007

SIEMENS

FUSE 1/5A FOR 500-5009 (O)
Buy Surplus As Low As
CAN$34.28
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$894.15
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$199.69
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,280.13
Repair Yours
CAN$945.90
ALLEN BRADLEY X-276119
X-276119

ALLEN BRADLEY

FUSE,250V GLASSFOR STARTER
Buy Surplus As Low As
CAN$23.84
EATON CORPORATION BBS-1
BBS-1

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FAST-ACTING, UL LISTED, 13/32 X 1-3/8 INCH, IR AC 10 KA, 1 AMP, 600 VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION ETF-1
ETF-1

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$1.56
EATON CORPORATION FNM-1-4/10
FNM-1-4/10

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 250 VAC, 1.4 AMP, 1-1/2 INCH OVERALL LENGTH, 1 ...
Buy Surplus As Low As
CAN$8.58
IN STOCK!
EATON CORPORATION SC-3
SC-3

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 3A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:3A; VOLTAGE RATING VAC: ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
EATON CORPORATION TCF20
TCF20

EATON CORPORATION

BUSSMANN

CUBE FUSE, 20 AMP, LOW PEAK, DUAL ELEMENT, WITH INDICATOR, BLADE END, TIME DELAY, 300 KAIC @ 600VDC, ...
Buy Surplus As Low As
CAN$28.00
IN STOCK!
NTE R14-11A10-12
R14-11A10-12

NTE

RELAY, DPDT, 120VAC, 28VDC, 10A; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:12VAC; CONTACT CURRENT:10A ...
Buy Surplus As Low As
CAN$46.20
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$58.12
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!