Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0347

8409-0347

Manufactured by SPC PRO POWER

SPC 8409-0347
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$86.05
Save as much as 69%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090347
  • (PRICE/PK OF 50) CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:406.87MM
  • CABLE TIE WIDTH:7.66MM
  • CABLE BUNDLE DIAMETER MAX:101.6MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE
  • COLOUR:NATURAL ROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0347
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0347, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$45.90
SKU: 18736320
Save Up To CAN$40.16!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$36.93
SKU: 18736321
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.50
SKU: 18736322
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.55
SKU: 18736323
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0347, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC5086
SPC5086

SPC

PRO POWER

HEAT SHRINK TUBING KIT, EMI SHIELD, 4.76MM ID, 305MM; KIT CONTENTS:1 FT. OF 0.188 EMI SHIELD HEAT SH ...
Buy Surplus As Low As
CAN$48.75
EATON CORPORATION JKS-35
JKS-35

EATON CORPORATION

BUSSMANN

GENERAL PURPOSE FUSE, 600 VAC, 35 AMP, FAST-ACTING, FUSE HOLDER MOUNT, 2-3/8" OAL, 200 (RMS) KA RATI ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
EATON CORPORATION FRS-R-600
FRS-R-600

EATON CORPORATION

BUSSMANN

FUSETRON, DUAL ELEMENT, TIME DELAY, UL CLASS RK5, 600 AMPS, 600 VOLTS AC, PHYSICAL SIZE: 2.88" X 13. ...
Buy Surplus As Low As
CAN$136.00
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.10
GENERAL ELECTRIC GF-8B15
GF-8B15

GENERAL ELECTRIC

FUSE 15AMP 600VAC
Buy Surplus As Low As
CAN$32.50
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLNR090ID
FLNR090ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(90)--VOLTS(250/125)
Buy Surplus As Low As
CAN$15.00
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
FANUC A06B-6077-K250
A06B-6077-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, FUSE KIT, 1 - 2.0 AMP, 1 - 5.0 AMP, PSM-5.5 11 2/BOX
Buy Surplus As Low As
CAN$38.41
IN STOCK!
SIEMENS 2587679-8007
2587679-8007

SIEMENS

FUSE 1/5A FOR 500-5009 (O)
Buy Surplus As Low As
CAN$33.98
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$146.25
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$310.23
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.14
EATON CORPORATION FNQ-R-1/4
FNQ-R-1/4

EATON CORPORATION

BUSSMANN

300 VDC, 600 VAC, 0.25 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 200 AT AC ...
Buy Surplus As Low As
CAN$4.75
IN STOCK!
NTE R62-11AD10-120
R62-11AD10-120

NTE

TIME DELAY RELAY, DPDT, 120MIN, 240VAC; PRODUCT RANGE:R62 SERIES; CONTACT CONFIGURATION:DPDT; CONTAC ...
Buy Surplus As Low As
CAN$226.02
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.73
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!