Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0348

8409-0348

Manufactured by SPC PRO POWER

SPC 8409-0348
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$60.24
Save as much as 69%
Last Value Update: 2021-06-07
Product Description
Warranty

Description

  • 84090348
  • (PRICE/PK OF 100) CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:161MM
  • CABLE TIE WIDTH:3.6MM
  • CABLE BUNDLE DIAMETER MAX:31.75MM
  • CABLE TIE TYPE:PUSH MOUNT
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE
  • BODY MATERIAL:NYLON 6.6ROHS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0348
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0348, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$32.99
SKU: 18751526
Save Up To CAN$27.25!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$26.59
SKU: 18751527
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$23.64
SKU: 18751528
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.68
SKU: 18751529
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0348, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC P129362-228
P129362-228

SPC

SPC TECHNOLOGY

INCANDESCENT LAMP; SUPPLY VOLTAGE:22VDC; LAMP BASE TYPE:GY9.5; POWER RATING:220W; LENGTH:62MM; LUMIN ...
Buy Surplus As Low As
CAN$38.41
EATON CORPORATION FWX-125A
FWX-125A

EATON CORPORATION

BUSSMANN

250 VAC/VDC, 125 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MOUNT, 3-1/8" OAL, 200 (R ...
Buy Surplus As Low As
CAN$145.00
IN STOCK!
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FRN-400
FRN-400

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 400 AMP
Buy Surplus As Low As
CAN$29.55
EATON CORPORATION FRS-R-600
FRS-R-600

EATON CORPORATION

BUSSMANN

FUSETRON, DUAL ELEMENT, TIME DELAY, UL CLASS RK5, 600 AMPS, 600 VOLTS AC, PHYSICAL SIZE: 2.88" X 13. ...
Buy Surplus As Low As
CAN$136.00
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$549.54
IN STOCK!
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.58
IN STOCK!
SIEMENS 2587679-8013
2587679-8013

SIEMENS

FUSE 5A 250V FOR 500-5061 (O)
Buy Surplus As Low As
CAN$33.98
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$39.89
IN STOCK!
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$248.18
IN STOCK!
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,268.98
Repair Yours
CAN$937.66
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$48.75
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$819.89
EATON CORPORATION FNM-20
FNM-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, TIME DELAY, MIDGET, 20 AMP, VOLTAGE RATING 250VAC, CYLINDRICAL BODY STYLE, FIBERGLASS, PRICE/E ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$202.39
IN STOCK!
NTE NTE970
NTE970

NTE

IC ADJ LINEAR REGULATOR 1.2V TO 33V TO-3; PRIMARY INPUT VOLTAGE:35V; OUTPUT VOLTAGE ADJUSTABLE RANGE ...
Buy Surplus As Low As
CAN$41.36
Repair Yours
CAN$253.89
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!