Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0352

8409-0352

Manufactured by SPC PRO POWER

SPC 8409-0352
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$58.80
Save as much as 68%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090352
  • (PRICE/PK OF 100) CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:102.62MM
  • CABLE TIE WIDTH:2.51MM
  • CABLE BUNDLE DIAMETER MAX:19.05MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE
  • COLOUR:NATURAL ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0352
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0352, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$31.55
SKU: 18733891
Save Up To CAN$27.25!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.11
SKU: 18733892
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.16
SKU: 18733893
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.68
SKU: 18733894
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0352, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC15272
SPC15272

SPC

SPC TECHNOLOGY

STANDARD D-SUBMINIATURE CONNECTOR; CONNECTOR TYPE:D SUB; NO. OF CONTACTS:25; D SUB SHELL SIZE:DB; GE ...
Buy Surplus As Low As
CAN$5.64
SPC SPC14804
SPC14804

SPC

SPC TECHNOLOGY

RF/COAXIAL CONNECTOR; CONNECTOR TYPE:SMA COAXIAL; BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CRIM ...
Buy Surplus As Low As
CAN$33.98
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION FWX-125A
FWX-125A

EATON CORPORATION

BUSSMANN

250 VAC/VDC, 125 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MOUNT, 3-1/8" OAL, 200 (R ...
Buy Surplus As Low As
CAN$145.00
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION LPJ-225SP
LPJ-225SP

EATON CORPORATION

BUSSMANN

FUSE / TIME DELAY, GENERAL PURPOSE, 7-1/8 INCH OAL, 2 INCH DIAMETER, 100 AT DC / 300 AT AC (RMS) KA ...
Buy Surplus As Low As
CAN$162.00
IN STOCK!
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.36
IN STOCK!
EATON CORPORATION AGC-3
AGC-3

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, AGC SERIES, 250 V, 3 AMPS, IR 100A 250 VAC, IR 10KA 125 VAC, FAST ACTING, GLASS, AUTOMOTIVE/MA ...
Buy Surplus As Low As
CAN$0.42
IN STOCK!
WESTINGHOUSE 677C453G01
677C453G01

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 4.8 KV, 5 AMP, 4800 VAC, 25/60 HZ, 5.5 KV, FERRULE MOUNTED, 8.12 ...
Buy Surplus As Low As
CAN$248.18
IN STOCK!
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$390.81
IN STOCK!
ALTEC 4C10X38AM
4C10X38AM

ALTEC

FUSE
Buy Surplus As Low As
CAN$5.64
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION BSS4
BSS4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$6.58
EATON CORPORATION C10G20
C10G20

EATON CORPORATION

BUSSMANN

AC CYLINDRICAL FUSE, 10 X 38, 20 AMP, GG, 500 V
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQ-3/16
FNQ-3/16

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 187.5MA, 500V, TIME DELAY; PRODUCT RANGE:FNQ SERIES; FUSE CURRENT:187.5MA ...
Buy Surplus As Low As
CAN$20.00
IN STOCK!
EATON CORPORATION MIC-10
MIC-10

EATON CORPORATION

BUSSMANN

FUSE MIDGET FAST ACTING 10A 250V HOLDER CARTRIDGE 10.3 X 38.1MM FIBER CARTON
Buy Surplus As Low As
CAN$9.00
IN STOCK!
EATON CORPORATION MP32
MP32

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 3.2AMP, 125V
Buy Surplus As Low As
CAN$20.68
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!