Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0354

8409-0354

Manufactured by SPC PRO POWER

SPC 8409-0354
SPC 8409-0354
SPC 8409-0354 0
SPC 8409-0354 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$146.29
Save as much as 70%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090354
  • (PRICE/PK OF 100) CABLE TIES
  • FLAG
  • 112.83MM L
  • NYLON
  • NATURAL
  • 18LB
  • PK100
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:112.83MM
  • CABLE TIE WIDTH:2.46MM
  • CABLE BUNDLE DIAMETER MAX:19.05MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:- ROHS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0354
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0354, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$78.88
SKU: 18742959
Save Up To CAN$67.41!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$62.05
SKU: 18742960
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$54.66
SKU: 18742961
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$48.75
SKU: 18742962
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0354, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 8404-RTA
8404-RTA

SPC

SPC TECHNOLOGY

ALUMINUM SPACER KIT; KIT CONTENTS:HEX TAPPED SPACER, ROUND TAPPED SPACER, ROUND SPACER, KIT LID LABE ...
Buy Surplus As Low As
CAN$310.23
EATON CORPORATION SPJ-6B350
SPJ-6B350

EATON CORPORATION

BUSSMANN

FUSE 350AMP 1000V
Buy Surplus As Low As
CAN$286.59
IN STOCK!
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.41
IN STOCK!
WESTINGHOUSE 177C880G16
177C880G16

WESTINGHOUSE

FUSE KIT FOR 100AMP VISI FLEX DEION SWITCH
Buy Surplus As Low As
CAN$150.68
GENERAL ELECTRIC 9F60RJD080
9F60RJD080

GENERAL ELECTRIC

FUSE 80AMP 60HZ TYPE EJ0-5C
Buy Surplus As Low As
CAN$146.25
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$390.81
IN STOCK!
ALTECH CORP 50NZ02GL
50NZ02GL

ALTECH CORP

FUSE,NEOZED, D02,50A,380V,GL
Buy Surplus As Low As
CAN$5.14
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$98.98
EATON CORPORATION FLSR6
FLSR6

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.27
EATON CORPORATION FNM-1-4/10
FNM-1-4/10

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 250 VAC, 1.4 AMP, 1-1/2 INCH OVERALL LENGTH, 1 ...
Buy Surplus As Low As
CAN$8.58
IN STOCK!
EATON CORPORATION FNM-20
FNM-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, TIME DELAY, MIDGET, 20 AMP, VOLTAGE RATING 250VAC, CYLINDRICAL BODY STYLE, FIBERGLASS, PRICE/E ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION MP32
MP32

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 3.2AMP, 125V
Buy Surplus As Low As
CAN$20.68
EATON CORPORATION NON-20
NON-20

EATON CORPORATION

BUSSMANN

FUSE, FUSETRON, FAST-ACTING, 20AMP, 125VDC, 250VAC, GENERAL PURPOSE, FUSE HOLDER MOUNT, 50.8MM OAL, ...
Buy Surplus As Low As
CAN$1.63
IN STOCK!
NTE NEV470M16DE
NEV470M16DE

NTE

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, RADIAL; CAPACITANCE:470¦F; VOLTAGE RATING:16V; PROD ...
Buy Surplus As Low As
CAN$0.59
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.61
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!