Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0355

8409-0355

Manufactured by SPC PRO POWER

SPC 8409-0355
SPC 8409-0355
SPC 8409-0355 0
SPC 8409-0355 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$493.38
Save as much as 67%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090355
  • (PRICE/PK OF 1000) CABLE TIES
  • CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • CABLE TIE LENGTH:112.83MM
  • CABLE TIE WIDTH:2.46MM
  • CABLE BUNDLE DIAMETER MAX:19.05MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:CABLE TIE
  • COLOUR:NATURAL ROHS COMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0355
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0355, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$285.41
SKU: 18738646
Save Up To CAN$207.97!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$224.55
SKU: 18738647
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$195.00
SKU: 18738648
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$177.27
SKU: 18738649
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0355, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 1769
1769

SPC

SPC TECHNOLOGY

INCANDESCENT LAMP; SUPPLY VOLTAGE:2.5VDC; LAMP BASE TYPE:MINI SCREW; POWER RATING:500MW; BULB SIZE:T ...
Buy Surplus As Low As
CAN$17.73
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.25
IN STOCK!
EATON CORPORATION FWP-450A
FWP-450A

EATON CORPORATION

BUSSMANN

FUSE, SEMICONDUCTOR, FAST ACTING, SERIES FWP, 450 AMP, 700V
Buy Surplus As Low As
CAN$854.00
IN STOCK!
EATON CORPORATION 3743
3743

EATON CORPORATION

COOPER BUSSMANN

SCREW MOUNT FUSE BLOCK, 1 POLE, 600 VAC/VDC, 30 AMP, 13/32 INCH DIAMETER X 1-1/2 INCH FUSE LENGTH, 6 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE FLN-R-6
FLN-R-6

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/O TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCI ...
Buy Surplus As Low As
CAN$19.20
IN STOCK!
LITTELFUSE FLSR050
FLSR050

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(50)--VOLTS(600/300)
Buy Surplus As Low As
CAN$11.00
IN STOCK!
SIEMENS 2587679-8007
2587679-8007

SIEMENS

FUSE 1/5A FOR 500-5009 (O)
Buy Surplus As Low As
CAN$33.98
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$886.36
IN STOCK!
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,772.72
IN STOCK!
EATON CORPORATION ETF-1
ETF-1

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$1.54
EATON CORPORATION FLSR6
FLSR6

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.27
EATON CORPORATION FNM-1-4/10
FNM-1-4/10

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 250 VAC, 1.4 AMP, 1-1/2 INCH OVERALL LENGTH, 1 ...
Buy Surplus As Low As
CAN$8.58
IN STOCK!
EATON CORPORATION FNM-20
FNM-20

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, TIME DELAY, MIDGET, 20 AMP, VOLTAGE RATING 250VAC, CYLINDRICAL BODY STYLE, FIBERGLASS, PRICE/E ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FRN-4
FRN-4

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 4 AMP
Buy Surplus As Low As
CAN$2.95
IN STOCK!
EATON CORPORATION FRS-15
FRS-15

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS K5, TIME DELAY, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$10.46
IN STOCK!
EATON CORPORATION TR2R
TR2R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$7.52
SAMTEC FTE-125-01-G-DV
FTE-125-01-G-DV

SAMTEC

BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; CONNECTOR SYSTEMS:BOARD-TO-BOARD; PITCH SPACING:0. ...
Buy Surplus As Low As
CAN$11.52
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!