Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0359

8409-0359

Manufactured by SPC PRO POWER

SPC 8409-0359
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$1,170.50
Save as much as 67%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090359
  • (PRICE/PK OF 100) CABLE TIE
  • CABLE TIE MATERIAL:ECTFE (ETHYLENE CHLOROTRIFLUOROETHYLENE) FLUOROPOLYMER
  • CABLE TIE LENGTH:203.23MM
  • CABLE TIE WIDTH:4.47MM
  • CABLE BUNDLE DIAMETER MAX:44.45MM
  • CABLE TIE TYPE:STANDARD
  • PRODUCT RANGE:-
  • COLOUR:RED ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0359
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0359, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$672.78
SKU: 18744848
Save Up To CAN$497.72!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$527.55
SKU: 18744849
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$457.51
SKU: 18744850
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$415.78
SKU: 18744851
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0359, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 2272
2272

SPC

SPC TECHNOLOGY

PANEL NUT; FOR USE WITH:TYPES 2264/2265/2266/2267 SAFETY SOCKETS; LEADED PROCESS COMPATIBLE:YES; PEA ...
Buy Surplus As Low As
CAN$2.61
SPC MV8R03
MV8R03

SPC

SPC TECHNOLOGY

LED LAMP; LED TYPE:STANDARD; BULB SIZE:T-1 3/4; LED COLOR:GREEN; LUMINOUS INTENSITY:3500MCD; DOMINAN ...
Buy Surplus As Low As
CAN$1.71
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FRN-R-175
FRN-R-175

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FRN-R SERIES,125 VDC, 250 VAC, 175 AMP, TIME DELAY GENERAL PURPOSE FUSE BOLT-ON MOUN ...
Buy Surplus As Low As
CAN$24.00
IN STOCK!
EATON CORPORATION 170M6611
170M6611

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, BUSS SEMITRON FUSE
Buy Surplus As Low As
CAN$955.25
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.13
LITTELFUSE FLSR-15
FLSR-15

LITTELFUSE

TIME DELAY FUSE, CURRENT LIMITING, CLASS RK5, DUAL ELEMENT, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$25.48
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$119.22
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.82
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.82
IN STOCK!
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$49.18
EATON CORPORATION FN20
FN20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 32 VOLTS, TIME DELAY FUSE
Buy Surplus As Low As
CAN$6.26
EATON CORPORATION FNM20A
FNM20A

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$8.53
EATON CORPORATION WTK
WTK

EATON CORPORATION

COOPER BUSSMANN

(PRICE/EA) BUSS HEAT LIMITER
Buy Surplus As Low As
CAN$117.73
EATON CORPORATION FNQ-30
FNQ-30

EATON CORPORATION

BUSSMANN

FUSETRON, 500 VAC, 30 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT AC K ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.88
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!