Home
 > 
Panel Accessories
 > 
Cable Tie
 > 
SPC
 > 
PRO POWER
 > 
8409-0364

8409-0364

Manufactured by SPC PRO POWER

SPC 8409-0364
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$84.62
Save as much as 66%
Last Value Update: 2022-03-18
Product Description
Warranty

Description

  • 84090364
  • (PRICE/PK OF 100) CABLE TIE MOUNT
  • ANCHOR
  • NYLON
  • WHITE
  • PK100
  • MOUNT FIXING TYPE:SCREW
  • MOUNTING HOLE DIA:5MM
  • MOUNT COLOUR:WHITE
  • MOUNT MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • LENGTH:15.75MM
  • WIDTH:22.35MM
  • HEIGHT:-
  • PRODUCT RANGE:-
  • COLOUR:WHITE ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #8409-0364
CategoryPanel Accessories
SubcategoryCable Tie
If you need a specific firmware or series relating to 8409-0364, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$50.20
SKU: 18734761
Save Up To CAN$34.42!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$39.89
SKU: 18734762
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$35.45
SKU: 18734763
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$31.02
SKU: 18734764
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 8409-0364, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC SPC21444
SPC21444

SPC

SPC TECHNOLOGY

XLR CONNECTOR; CONNECTOR TYPE:XLR; GENDER:PLUG; NO. OF CONTACTS:3; CONTACT TERMINATION:SOLDER; CONNE ...
Buy Surplus As Low As
CAN$4.70
SPC 1683
1683

SPC

SPC TECHNOLOGY

INCANDESCENT LAMP; SUPPLY VOLTAGE:28VDC; LAMP BASE TYPE:S.C. BAYONET; POWER RATING:28.56W; BULB SIZE ...
Buy Surplus As Low As
CAN$29.55
EATON CORPORATION BM6031-B
BM6031-B

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE BLOCK, 30 AMP, 1 POLE, 600 V, PANEL MOUNT, BLACK
Buy Surplus As Low As
CAN$13.30
IN STOCK!
EATON CORPORATION FWH-100
FWH-100

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, SEMICONDUTOR, 100 AMP, 500 V, CERAMIC ELEMENT, FAST ACTING
Buy Surplus As Low As
CAN$79.77
IN STOCK!
EATON CORPORATION LPJ-225SP
LPJ-225SP

EATON CORPORATION

BUSSMANN

FUSE / TIME DELAY, GENERAL PURPOSE, 7-1/8 INCH OAL, 2 INCH DIAMETER, 100 AT DC / 300 AT AC (RMS) KA ...
Buy Surplus As Low As
CAN$162.00
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$549.54
IN STOCK!
LITTELFUSE FLS-R-20-ID
FLS-R-20-ID

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, 20 AMP, 600 VAC, RK5, DUAL ELEMENT, W/ INDICATOR
Buy Surplus As Low As
CAN$11.88
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$118.18
IN STOCK!
FANUC A03B-0815-K001
A03B-0815-K001

FANUC

DISCONTINUED BY MANUFACTURER, FUSE, MICRO, 1.0 AMP, 2 PIN, BLACK
Buy Surplus As Low As
CAN$73.86
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
VEMAG LA171760
LA171760

VEMAG

FUSE
Buy Surplus As Low As
CAN$264.43
WESTINGHOUSE 1314188B
1314188B

WESTINGHOUSE

FUSE 34.5KV
Buy Surplus As Low As
CAN$676.59
Repair Yours
CAN$496.79
EATON CORPORATION ETF-2
ETF-2

EATON CORPORATION

BUSSMANN

MICRO FUSE 2AMP 250VAC 100MV
Buy Surplus As Low As
CAN$2.61
EATON CORPORATION FN20
FN20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 32 VOLTS, TIME DELAY FUSE
Buy Surplus As Low As
CAN$6.20
EATON CORPORATION FNQ-10
FNQ-10

EATON CORPORATION

BUSSMANN FUSETRON

TIME-DELAY FUSE, 10 AMP, 500 V, NICKEL PLATED END CAPS
Buy Surplus As Low As
CAN$18.00
IN STOCK!
EATON CORPORATION SC-10
SC-10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, 10A, 600V, TIME DELAY; PRODUCT RANGE:SC SERIES; FUSE CURRENT:10A; VOLTAGE RATING VA ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.27
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!